EN
  • EN
  • DE

A2T21H360-24SR6

Part No A2T21H360-24SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS
Frequency 2.14GHz
Gain 16.2dB
Voltage - Test 28V
Current - Test 500mA
Power - Output 63W
Voltage Rating DC 65V
Package NI-1230-4LS2L
Manufacturer Package NI-1230-4LS2L
Win Source Part Number 766680-A2T21H360-24SR6
Popularity Medium
Supply and Demand Status Limited
Family Name A2T21H360-24S
Introduction Date December 02, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2034
Ultra Librarian 3D Model Ultra Librarian A2T21H360-24SR6 CAD Model

Description

Product Overview: A2T21H360-24SR6 by NXP

The A2T21H360-24SR6 is a highly sophisticated and versatile product from NXP Semiconductors, designed to cater to the demanding needs of modern electronic systems. This product is a testament to NXP's commitment to providing innovative solutions that combine performance with reliability, ensuring that your applications are powered by some of the best semiconductor technologies available.

Key Features

  • High-Performance Transistor: At the core of the A2T21H360-24SR6 is an advanced transistor that is capable of handling high frequencies with ease, making it ideal for RF applications.
  • Robust Power Handling: This product is designed to manage substantial power levels, which is crucial for applications that demand consistent performance under varying loads.
  • Thermal Efficiency: With a focus on thermal management, the A2T21H360-24SR6 ensures that heat dissipation is handled effectively, thereby maintaining operational stability and extending the product's lifespan.
  • Durable Construction: Built with high-quality materials, this NXP product is engineered to withstand harsh conditions and deliver reliable performance over time.
  • Wide Range of Applications: Suitable for a variety of applications, including but not limited to telecommunications, aerospace, and defense systems, the A2T21H360-24SR6 is a versatile component that can be integrated into numerous electronic systems.

Technical Specifications

The A2T21H360-24SR6 boasts technical specifications that ensure it meets the rigorous requirements of contemporary electronic designs. With an emphasis on high-frequency operation and power efficiency, this product is equipped to handle the challenges of next-generation electronics.

Applications

Given its robust design and high-frequency capabilities, the A2T21H360-24SR6 from NXP is perfectly suited for use in a range of applications. It excels in RF power amplifiers, broadcast transmitters, radar systems, and other high-power, high-frequency electronic systems where performance and reliability are non-negotiable.

In summary, the A2T21H360-24SR6 is a state-of-the-art product from NXP Semiconductors that embodies the quality and innovation that the company is known for. Whether you are designing cutting-edge communication systems or upgrading existing electronic infrastructure, this product is sure to exceed your expectations and keep your systems at the forefront of technology.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $261.6542 $261.6542
2+ $234.5865 $469.1730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess