EN
  • EN
  • DE

A2T21S260-12SR3

Part No A2T21S260-12SR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS / RF Mosfet LDMOS 28 V 1.2 A 2.17GHz 18.7dB 65W NI-780-2S2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Product Status Obsolete
Transistor Type LDMOS
Frequency 2.17GHz
Gain 18.7dB
Voltage - Test 28 V
Current - Test 1.2 A
Power - Output 65W
Voltage - Rated 65 V
Case / Package NI-780-2S2L
Supplier Device Package NI-780-2S2L
Base Product Number A2T21
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935320716128
Standard Package 250
Win Source Part Number 1324645-A2T21S260-12SR3
Ultra Librarian 3D Model Ultra Librarian A2T21S260-12SR3 CAD Model

Description

Introducing the A2T21S260-12SR3 from NXP Semiconductors

The A2T21S260-12SR3 is a state-of-the-art RF power transistor designed by NXP Semiconductors, a leader in providing innovative and high-performance solutions for the electronics industry. This advanced product is part of NXP's Airfast RF power solutions and is specifically engineered to meet the demanding requirements of high-frequency applications.

Key Features

  • Frequency Range: This transistor is optimized for operation in the 2,100 to 2,200 MHz frequency range, making it an ideal choice for applications such as cellular base station amplifiers, particularly in the LTE bands.
  • High Power: With an impressive output power of 12W, the A2T21S260-12SR3 provides the necessary drive for high-power RF applications, ensuring reliable communication and signal strength.
  • Efficiency: The device boasts excellent efficiency, a critical factor for reducing thermal loads and energy consumption in high-performance systems. This efficiency also contributes to the longevity of the product and the overall system.
  • Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, the A2T21S260-12SR3 is designed to withstand unexpected voltage spikes, enhancing its durability and reliability in harsh environments.

Advanced Technology

The A2T21S260-12SR3 utilizes NXP's LDMOS technology, which provides superior gain, stability, and ruggedness. This technology ensures that the transistor can handle high power levels while maintaining excellent performance characteristics over a wide range of operating conditions.

Applications

Designed for use in RF power amplifiers, the A2T21S260-12SR3 is suitable for a variety of applications, including:

  • Telecommunications infrastructure
  • Commercial and industrial wireless systems
  • Public safety communications
  • Aerospace and defense systems

Quality and Support

NXP Semiconductors is committed to delivering products of the highest quality. The A2T21S260-12SR3 is backed by comprehensive technical support and documentation, ensuring that customers can integrate this component into their designs with confidence and achieve optimal performance.

Whether you are designing a new RF power amplifier or upgrading an existing system, the A2T21S260-12SR3 from NXP Semiconductors offers the performance, efficiency, and reliability required to meet the challenges of today's high-frequency applications.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1251 $279.1251
2+ $250.2501 $500.5002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess