EN
  • EN
  • DE

A2V09H300-04NR3

Part No A2V09H300-04NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description AIRFAST RF POWER LDMOS TRANSISTO / RF Mosfet 48 V 400 mA 720MHz ~ 960MHz 19.7dB 53dBm OM-780G-4L
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Active
Technology LDMOS
Frequency 720MHz ~ 960MHz
Gain 19.7dB
Voltage - Test 48 V
Current Rating (Amps) 10µA
Current - Test 400 mA
Power - Output 53dBm
Voltage - Rated 105 V
Mounting Type Surface Mount
Package / Case OM-780G-4L
Supplier Device Package OM-780G-4L
Base Product Number A2V09
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 858894-A2V09H300-04NR3
Ultra Librarian 3D Model Ultra Librarian A2V09H300-04NR3 CAD Model

Description

The A2V09H300-04NR3 is a state-of-the-art RF power transistor designed by NXP Semiconductors, a leader in the electronic components industry. This high-performance product is part of NXP's Airfast RF power solutions, which are known for their reliability, efficiency, and cutting-edge technology. The A2V09H300-04NR3 is specifically engineered to meet the rigorous demands of modern RF energy applications, including but not limited to industrial, scientific, medical (ISM), broadcast, aerospace, and mobile radio systems.

Key Features

  • Frequency Range: The A2V09H300-04NR3 is optimized for operation in various frequency bands, making it highly versatile for different RF applications.
  • High Power Output: It delivers exceptional power output, ensuring strong signal transmission and reception for the most demanding tasks.
  • Efficiency: This transistor is designed with energy efficiency in mind, reducing the overall power consumption and heat generation for systems in which it is utilized.
  • Robustness: The A2V09H300-04NR3 is built to withstand harsh conditions and provide consistent performance, making it ideal for applications in challenging environments.
  • Advanced Packaging: NXP's innovative packaging technology ensures that the A2V09H300-04NR3 is compact and durable, allowing for easier integration into various electronic assemblies.

Applications

The versatile nature of the A2V09H300-04NR3 makes it suitable for a wide range of applications. It is particularly well-suited for use in:

  • Industrial heating and welding systems
  • Medical diagnostic and treatment equipment
  • RF plasma lighting
  • Particle accelerators
  • FM broadcasting transmitters
  • Aerospace communication systems
  • Professional mobile radio

Technical Specifications

For a detailed understanding of the A2V09H300-04NR3's capabilities, technical datasheets are available upon request. These documents provide comprehensive information on the electrical characteristics, mechanical data, and application guidelines necessary for proper integration and optimal performance.

Conclusion

The A2V09H300-04NR3 from NXP Semiconductors represents the pinnacle of RF power transistor design. With its robust build, high efficiency, and versatile application range, it stands as an excellent choice for any organization looking to enhance their RF capabilities. NXP's commitment to quality and innovation ensures that the A2V09H300-04NR3 will remain a leading component in the field of RF energy for years to come.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $215.8647 $215.8647
2+ $193.5339 $387.0678
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess