EN
  • EN
  • DE

ADC0808S125HW/C1

Part No ADC0808S125HW/C1
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Single 8-bit ADC, up to 125 MHz or 250 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1139578-ADC0808S125HW/C1
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADC0808S125HW/C1 CAD Model

Description

The ADC0808S125HW/C1 is a high-performance, 8-bit analog-to-digital converter (ADC) from NXP Semiconductors. It is designed to deliver a perfect blend of speed, accuracy, and power efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, medical devices, and data acquisition systems.

Key Features

  • High-Speed Conversion: With a conversion rate of up to 125 MSPS (Mega Samples Per Second), this ADC provides rapid data acquisition, which is critical for high-speed signal processing tasks.
  • Resolution: The 8-bit resolution of the ADC0808S125HW/C1 ensures a fine quantization level, allowing for precise digital representation of analog signals.
  • Low Power Consumption: Designed with power efficiency in mind, this device operates with a low power dissipation, making it suitable for battery-powered or energy-sensitive applications.
  • Flexible Voltage Range: The ADC supports a wide analog input voltage range, providing versatility in interfacing with different types of sensors and signal sources.
  • Differential Input: The differential input capability enhances noise immunity and allows for accurate measurements in electrically noisy environments.
  • Integrated Features: It comes with an on-chip track-and-hold circuit and a voltage reference, reducing the need for external components and simplifying system design.

Applications

The ADC0808S125HW/C1 is suitable for a diverse array of applications, including:

  • Industrial automation and process control
  • Medical imaging and diagnostics
  • Communication systems
  • Data acquisition systems
  • Instrumentation and test equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the ADC0808S125HW/C1 is no exception. It is built to meet the stringent requirements of the industrial and medical markets, ensuring long-term performance and stability.

Technical Specifications

Parameter Value Resolution 8-bit Max Sampling Rate 125 MSPS Analog Input Voltage Range Flexible Input Type Differential Power Dissipation Low

You May Also Be Interested in

Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess