EN
  • EN
  • DE

AFT05MP075NR1

Part No AFT05MP075NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 40V 520MHZ TO270-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 25 Weeks
Features RF Mosfet 12.5 V 400 mA
Manufacturer NXP
Package Reel - TR
Family Name AFT05
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0040
Other Part Number AFT05MP075NR1-ND, 935317733528, AFT05MP075NR1TR, AFT05MP075NR1CT, AFT05MP075NR1DKR
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847039-AFT05MP075NR1
Ultra Librarian 3D Model Ultra Librarian AFT05MP075NR1 CAD Model

Description

The AFT05MP075NR1 is a state-of-the-art RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This high-performance device is tailored for mobile two-way radio applications, offering exceptional power and efficiency that are critical for professional mobile radio (PMR) systems.

Key Features

  • Frequency Range: The AFT05MP075NR1 operates within a frequency range of 136 to 520 MHz, making it highly versatile for various communication bands, including VHF and UHF.
  • Output Power: It boasts an impressive output power of 75 Watts CW, ensuring reliable and clear signal transmission even in demanding environments.
  • High Efficiency: With an advanced LDMOS technology, this transistor achieves high efficiency, minimizing power loss and heat generation during operation.
  • Ruggedness: Designed for durability, the AFT05MP075NR1 can withstand a VSWR of 10:1 through all phases, providing robust performance and longevity.
  • Thermal Management: The device features excellent thermal properties, with an integrated ESD protection mechanism that enhances its reliability and operational lifespan.

Applications

The AFT05MP075NR1 is ideal for a wide range of applications including, but not limited to:

  • Professional Mobile Radios (PMR)
  • Public Safety Systems
  • Commercial Two-Way Radio Systems
  • Land Mobile Radios
  • Trunked Radio Systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The AFT05MP075NR1 is no exception, as it is manufactured under stringent quality control standards to ensure performance and dependability. Users can expect a reliable solution for their communication needs with this high-grade RF power LDMOS transistor.

Conclusion

With its combination of power, efficiency, and ruggedness, the AFT05MP075NR1 from NXP Semiconductors stands out as a top choice for designers and engineers looking to enhance their mobile radio systems. This device not only meets the rigorous demands of modern communication but also offers the reliability that users have come to expect from NXP's advanced semiconductor technology.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.9685 $61.9370
5+ $25.4100 $127.0500
8+ $24.6160 $196.9280
10+ $23.8219 $238.2190
13+ $23.0279 $299.3627
17+ $20.6456 $350.9752
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess