EN
  • EN
  • DE

AFT18HW355SR6

Part No AFT18HW355SR6
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 65V 1.88GHZ NI1230S-4  /  RF Mosfet LDMOS (Dual) 28 V 1.1 A 1.88GHz 15.2dB 63W NI-1230S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type LDMOS (Dual)
Frequency 1.88GHz
Gain 15.2dB
Voltage - Test 28 V
Current - Test 1.1 A
Power - Output 63W
Voltage - Rated 65 V
Package / Case NI-1230S
Supplier Device Package NI-1230S
Base Product Number AFT18
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8541.29.0040
Other Names 935320115128
Standard Package 150
Win Source Part Number 1029841-AFT18HW355SR6
Ultra Librarian 3D Model Ultra Librarian AFT18HW355SR6 CAD Model

Description

The AFT18HW355SR6 is a cutting-edge RF power LDMOS transistor designed and manufactured by NXP Semiconductors, a leader in the industry. This high-performance transistor is specifically engineered for high-voltage applications, providing exceptional efficiency and reliability in a compact form factor. It's tailored for use in a variety of demanding environments, including broadcast, industrial, scientific, and medical (ISM) applications.

Key Features

  • Frequency Range: The AFT18HW355SR6 operates effectively over a wide frequency range, making it versatile for various high-frequency applications.
  • Power Output: It boasts a high power output, delivering up to 355 watts CW, ensuring robust performance for applications that require significant power.
  • High Efficiency: With an advanced LDMOS technology, this transistor achieves high efficiency, minimizing power loss and improving overall system performance.
  • Thermal Performance: The AFT18HW355SR6 is designed with superior thermal characteristics, ensuring stable operation even under high-temperature conditions.
  • Durability: NXP's commitment to quality means that this transistor is built to last, with a rugged design that can withstand the rigors of industrial use.

Applications

The versatility of the AFT18HW355SR6 makes it suitable for a range of applications. It is particularly well-suited for RF energy applications, including plasma generation, RF heating, and medical diagnostics. Additionally, its robust power output makes it ideal for radio and television broadcasting, where consistent and reliable transmission is critical.

Product Specifications

Parameter Value Product Type RF Power LDMOS Transistor Frequency Range Specific Range (MHz) Power Output (CW) 355 Watts Technology LDMOS Efficiency High Efficiency Operating Voltage Specific Voltage (V)

In conclusion, the AFT18HW355SR6 from NXP stands out as a high-power, efficient, and reliable solution for a wide array of high-voltage applications. Its superior design and performance specifications make it a top choice for professionals seeking quality and durability in RF power applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess