The NXP BUK7506-55B is a high-performance, N-channel TrenchMOS intermediate level FET designed to deliver efficiency and reliability in a range of applications. This power MOSFET is part of NXP's extensive TrenchMOS portfolio, which is renowned for its low on-state resistance, high switching speed, and excellent thermal performance.
With a 55V drain-source voltage (V<sub>DS) and a 75A drain current (I<sub>D), the BUK7506-55B is well-suited for automotive and industrial applications that require robust power management solutions. The device's logic level gate drive makes it compatible with 5V microcontrollers and logic circuits, simplifying design integration and reducing the need for additional level-shifting components.
The BUK7506-55B features a low threshold voltage (V<sub>GS(th)) and reduced gate charge (Q<sub>G), which enable fast switching and minimize power losses during operation. These characteristics, combined with the device's low on-state resistance (R<sub>DS(on)), contribute to its high efficiency, making it an excellent choice for power conversion applications such as DC/DC converters, motor drives, and power management systems.
The package of the BUK7506-55B is designed to optimize heat dissipation and ensure reliable operation even under high thermal loads. This makes the device a perfect fit for environments where thermal management is a critical concern. Additionally, the product is AEC-Q101 qualified, which means it meets the stringent requirements of the automotive industry for quality and reliability.
NXP's commitment to innovation is evident in the BUK7506-55B, with its advanced TrenchMOS technology that offers a combination of high performance and energy efficiency. Whether for automotive electronics, industrial power systems, or other demanding applications, the BUK7506-55B is engineered to provide a compact, high-efficiency solution for modern electronic designs.