EN
  • EN
  • DE

AFV09P350-04NR3

Part No AFV09P350-04NR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 105V 920MHZ OM780-4 / Trans RF MOSFET N-CH 105V 5-Pin OM-780 EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS (Dual)
Frequency 920MHz
Gain 19.5dB
Voltage - Test 48V
Current - Test 860mA
Power - Output 100W
Voltage Rating DC 105V
Package OM780-4
Manufacturer Package OM780-4
Win Source Part Number 768337-AFV09P350-04NR3
Popularity Medium
Supply and Demand Status Limited
Family Name AFV09P350-04NR3
Introduction Date December 20, 2013
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian AFV09P350-04NR3 CAD Model

Description

The AFV09P350-04NR3 is a cutting-edge semiconductor product from NXP Semiconductors, a leader in the field of secure connectivity solutions for embedded applications. This product is designed to meet the rigorous demands of the modern electronics industry, providing a robust and efficient solution for a wide range of applications.

Key Features

  • High Performance: The AFV09P350-04NR3 is built to deliver high performance, with features that ensure optimal operation in various conditions.
  • Durability: Engineered for longevity, this product is made to withstand the test of time, offering a reliable component for your electronic designs.
  • Energy Efficiency: With the growing emphasis on energy conservation, the AFV09P350-04NR3 is designed to operate with minimal power consumption, helping to reduce the overall energy footprint of your devices.

Applications

The versatile nature of the AFV09P350-04NR3 allows it to be used in a multitude of applications, including but not limited to:

  • Automotive systems
  • Industrial controls
  • Telecommunications infrastructure
  • Consumer electronics
  • Internet of Things (IoT) devices

Technical Specifications

As a product of NXP's dedication to technological advancement, the AFV09P350-04NR3 boasts an impressive set of technical specifications that enable it to perform at the highest levels:

  • Voltage ratings and power handling capabilities tailored for high-demand applications
  • Compact form factor for easy integration into various design layouts
  • Robust thermal management features to maintain optimal operating temperatures

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The AFV09P350-04NR3 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it meets the stringent standards expected by customers in every industry.

Support and Resources

Customers of the AFV09P350-04NR3 can rely on NXP's comprehensive support system, which includes detailed documentation, application notes, and a responsive technical support team ready to assist with any questions or concerns that may arise during the product's lifecycle.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $279.1254 $279.1254
2+ $250.2504 $500.5008
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess