EN
  • EN
  • DE

AFV121KHR5

Part No AFV121KHR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 50 V 100 mA 960MHz ~ 1.22GHz 19.6dB 1000W NI-1230-4H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer NXP USA Inc.
Packaging Reel - TR
Transistor Type LDMOS (Dual)
Frequency 960MHz ~ 1.22GHz
Gain 19.6dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 1000W
Voltage - Rated 112 V
Case / Package SOT-979A
Supplier Device Package NI-1230-4H
Base Product Number AFV121
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number 935323779178
Standard Package 50
Win Source Part Number 1324319-AFV121KHR5
Ultra Librarian 3D Model Ultra Librarian AFV121KHR5 CAD Model

Description

The AFV121KHR5 is a state-of-the-art semiconductor product from NXP, a renowned leader in the electronics industry. This advanced component is designed to meet the rigorous demands of modern electronic applications, offering both high performance and reliability. The AFV121KHR5 is part of NXP's comprehensive portfolio of solutions that are integral to the operation of a wide array of devices across various sectors, including automotive, industrial, and consumer electronics.

Key Features

  • High Precision: The AFV121KHR5 is engineered for precise operation, ensuring accurate signal processing and control in critical applications.
  • Durability: Built to withstand harsh conditions, this product maintains its functionality across a broad range of temperatures and environmental stressors.
  • Energy Efficiency: With an emphasis on power conservation, the AFV121KHR5 contributes to the overall energy efficiency of the systems it is integrated into, reducing the carbon footprint and operating costs.
  • Integration: The component is designed for seamless integration with other NXP products and systems, providing an optimized solution for complex electronic designs.

Applications

The versatility of the AFV121KHR5 makes it suitable for a variety of applications, including but not limited to:

  • Automotive systems, such as advanced driver-assistance systems (ADAS) and infotainment.
  • Industrial automation, where precision and reliability are paramount.
  • Consumer electronics, enhancing the performance and user experience of devices such as smartphones, tablets, and smart home systems.

Technical Specifications

The AFV121KHR5 boasts technical specifications that ensure it meets the exacting requirements of the applications it serves. These include a robust operating temperature range, high-speed signal processing capabilities, and compatibility with various communication protocols.

Quality and Support

NXP is committed to delivering high-quality products, and the AFV121KHR5 is no exception. It is manufactured under stringent quality control standards and is backed by NXP's comprehensive technical support and service network, ensuring that customers receive the assistance they need throughout the product's lifecycle.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess