EN
  • EN
  • DE

AU5780AD,118

Part No AU5780AD,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 1/1 Transceiver Full J1850 8-SO
Manufacturer NXP
Series AU
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SO
Family Name AU57
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 935263103118, AU5780AD-T, AU5780AD-T-ND
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862646-AU5780AD,118
Ultra Librarian 3D Model Ultra Librarian AU5780AD,118 CAD Model

Description

The AU5780AD,118 is a robust, high-performance single-channel high-speed CAN transceiver designed by NXP Semiconductors. This device serves as an interface between a Controller Area Network (CAN) protocol controller and the physical two-wire CAN bus. It is tailored for automotive applications and industrial automation controls, where reliable data communication is crucial for system performance and integrity.

Key Features

  • High-Speed CAN Interface: Compatible with ISO 11898-2, the AU5780AD,118 is designed for transmission rates of up to 1 Mbps.
  • Differential Receiver: The device incorporates a differential receiver that ensures high resilience to electromagnetic interference (EMI), which is especially important in harsh electrical environments.
  • Low Power Mode: An integrated low-power mode helps to reduce power consumption when the network is idle, making it suitable for energy-sensitive applications.
  • Thermal Protection: The transceiver comes with thermal protection against overload conditions, enhancing the reliability and longevity of the product.
  • Bus-Pin Protection: Protection against transients on the bus pins ensures that the device can handle the demanding conditions of automotive applications.

Applications

The AU5780AD,118 is primarily used in automotive electronics for communication within the vehicle's network. It is suitable for powertrain systems, chassis control modules, gateway modules, and body control units. In addition, its robust design makes it an excellent choice for industrial automation systems where reliable data transmission is vital.

Quality and Reliability

NXP's commitment to quality is evident in the AU5780AD,118, which is manufactured to meet the stringent requirements of the automotive industry. The device's reliability is assured through rigorous testing and validation processes, ensuring that it performs consistently in a wide range of operating conditions.

Ordering Information

The product is available with the ordering code AU5780AD,118 and is supplied in a SO8 package. For detailed specifications, sample requests, or volume pricing, interested parties should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess