EN
  • EN
  • DE

BAS16VY/ZL

Part No BAS16VY/ZL
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1551+
Reference case SOT363
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 722538-BAS16VY/ZL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAS16VY/ZL CAD Model

Description

NXP BAS16VY/ZL High-Speed Switching Diode

The NXP BAS16VY/ZL is a high-speed switching diode that offers efficient and reliable performance for a wide range of applications. This diode is designed to meet the stringent requirements of modern electronic circuits, providing fast switching capabilities and low leakage currents. Its compact SOD-523 package makes it ideal for high-density circuit designs where space is at a premium.

The BAS16VY/ZL diode features a reverse voltage of 100V and a forward current of 200mA, making it suitable for high-voltage and high-current operations. Its fast switching speed is characterized by a reverse recovery time of typically 4ns, which allows for efficient operation in high-frequency circuits. This makes the diode an excellent choice for applications such as switching mode power supplies, high-speed logic circuits, and pulse circuits.

One of the key advantages of the NXP BAS16VY/ZL is its low forward voltage drop, which enhances overall circuit efficiency by minimizing power loss during operation. Additionally, the diode's low capacitance ensures that it can switch at high speeds without significant signal distortion, preserving the integrity of the signal waveforms in the circuit.

The BAS16VY/ZL also features a planar epitaxial construction that enhances its robustness and reliability. This construction method provides excellent stability and uniformity, which translates to consistent performance across different devices and operating conditions. The diode is also characterized by its high surge current capability, which enables it to handle transient overloads without damage.

For environmental compliance, the NXP BAS16VY/ZL diode is lead-free and RoHS compliant, making it a suitable choice for eco-friendly and sustainable electronic designs. Its high reliability and performance make it a go-to component for designers and engineers looking to create compact, efficient, and high-speed electronic systems.

In summary, the NXP BAS16VY/ZL is a versatile and high-performance switching diode that provides designers with the speed, efficiency, and reliability needed for today's advanced electronic applications.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2980 $58.1100
475+ $0.2449 $116.3275
730+ $0.2379 $173.6670
1,010+ $0.2298 $232.0980
1,305+ $0.2218 $289.4490
1,745+ $0.1987 $346.7315
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess