EN
  • EN
  • DE

BAS17/DG

Part No BAS17/DG
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description Diode Zener Single 250mW Automotive 3-Pin TO-236AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 231344-BAS17/DG
Popularity Low
Supply and Demand Status Balance
Introduction Date March 20, 1996
Country of Origin China
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BAS17/DG CAD Model

Description

The NXP BAS17/DG is a high-speed switching diode designed to meet the stringent requirements of fast electronic circuits. This diode is encapsulated in a small SOT-23 plastic package, which makes it ideal for high-density mounting and saves valuable board space in compact electronic devices.

Key Features

  • Package: The SOT-23 package is not only space-efficient but also ensures a reliable and robust connection to the circuit board.
  • High-Speed Switching: With its fast switching capability, the BAS17/DG is perfect for high-frequency applications, ensuring minimal signal delay and efficient operation.
  • Low Capacitance: The device has low diode capacitance, which is critical for maintaining signal integrity, especially in RF and high-speed digital circuits.
  • Reverse Voltage: It can withstand a reverse voltage of up to 100V, providing a good margin for spikes and transients in the circuit.
  • Forward Current: The diode supports a continuous forward current of 250mA, making it suitable for a variety of switching applications.

Applications

The BAS17/DG is versatile and can be used in a multitude of applications. Its high-speed switching characteristics make it suitable for:

  • Switching power supplies
  • High-frequency rectification
  • Line termination
  • Protection circuits
  • Sampling circuits
  • Logic circuits

Quality and Reliability

NXP is known for its commitment to quality, and the BAS17/DG is no exception. Each diode undergoes rigorous testing to ensure it meets the high standards expected from NXP products. Customers can trust the BAS17/DG for consistent performance and reliability in their electronic designs.

Environmental Compliance

Compliant with the RoHS (Restriction of Hazardous Substances) directive, the BAS17/DG is manufactured with the environment in mind. NXP ensures that their products are safe for both the consumer and the environment by minimizing the use of hazardous materials.

You May Also Be Interested in

EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Lowest to $13.7595
EPCOS (TDK)
Low-Loss Filter
Need more? Email Us
EPCOS (TDK)
Cap Tant Solid 330uF 6.3V V CASE 20% (7.3 X 4.3 X 2mm) Inward L SMD 7343-20 0.15 Ohm 125°C Automotive T/R
Need more? Email Us
KEC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
STMicroelectronics
Lowest to $2.9707
Micron Technology Inc.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess