EN
  • EN
  • DE

BAS316/DG/B2,115

Part No BAS316/DG/B2,115
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description BAS316 - High-speed switching diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1048193-BAS316/DG/B2,115
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAS316/DG/B2,115 CAD Model

Description

The BAS316/DG/B2,115 is a high-performance switching diode fabricated in planar technology, and encapsulated in a small SOD110 (SOD323) plastic SMD package. Manufactured by NXP Semiconductors, a leader in the industry, this diode is designed to meet the stringent requirements of modern electronic devices. It features a continuous reverse voltage of 100V and a non-repetitive peak reverse voltage of 125V, making it suitable for high voltage applications.

Key Features

  • High-Speed Switching: The BAS316/DG/B2,115 offers fast switching speeds, which is crucial for high-frequency circuits and applications requiring efficient signal modulation.
  • Low Capacitance: With its low diode capacitance, this component is ideal for use in high-speed signal processing and can help reduce signal distortion.
  • High Reverse Voltage: The diode's high continuous and peak reverse voltage ratings make it robust against voltage spikes, thus providing reliable protection for sensitive circuits.
  • Low Forward Voltage Drop: The low forward voltage drop ensures minimal power loss during operation, which enhances the overall efficiency of the electronic device.
  • Small Package Size: The compact SOD323 package is designed for space-constrained applications, allowing designers to minimize PCB real estate while maintaining performance.

Applications

The BAS316/DG/B2,115 is versatile and can be used in a variety of applications, such as:

  • High-speed switching in digital systems
  • Voltage clamping and protection circuits
  • Reverse polarity protection
  • General-purpose rectification
  • Portable and battery-powered devices

Quality and Reliability

As with all NXP products, the BAS316/DG/B2,115 is manufactured to meet high-quality standards. The device undergoes rigorous testing to ensure it performs consistently across various conditions and applications. Its reliability makes it a preferred choice for manufacturers looking for components that can withstand the demands of daily operation over an extended period.

Ordering Information

The BAS316/DG/B2,115 diode is supplied on 8mm tape and reel packaging, facilitating automated assembly processes and ensuring safe handling during transportation. For ordering and detailed specifications, please refer to the NXP Semiconductors official datasheet or contact their customer support team.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Hewlett Packard
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ABB Embedded Power
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess