EN
  • EN
  • DE

BAS70-04FILM/D

Part No BAS70-04FILM/D
Manufacturer NXP / Nexperia
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer NXP
Win Source Part Number 231469-BAS70-04FILM/D
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAS70-04FILM/D CAD Model

Description

Product Overview: BAS70-04FILM/D by NXP Semiconductors

The BAS70-04FILM/D is a high-performance Schottky diode designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This diode is engineered to offer fast switching capabilities and low forward voltage drop, making it an ideal choice for a variety of applications that require efficiency and reliability.

Key Features

  • Low Forward Voltage Drop: The BAS70-04FILM/D is characterized by its low forward voltage drop, which enhances system efficiency by minimizing power losses during operation.
  • Fast Switching Speed: With its fast switching action, this diode is suitable for high-frequency applications. It ensures quick transitions between on and off states, which is critical for circuits that require rapid response times.
  • Surface-Mount Package: Provided in a compact SOT-23 surface-mount package, the BAS70-04FILM/D is optimized for space-constrained applications and allows for easy integration into a variety of electronic assemblies.
  • Low Capacitance: The diode's low capacitance is beneficial for high-speed switching and RF applications, where it contributes to better signal integrity and reduced distortion.
  • Dual Diode Configuration: This component features a dual diode configuration, which can simplify circuit design and reduce the number of components required, thereby saving space and potentially reducing costs.

Applications

The BAS70-04FILM/D is versatile and can be used in numerous electronic circuits. Its typical applications include:

  • High-speed switching circuits
  • Voltage clamping
  • Protection circuits
  • Charge pump circuits
  • DC-DC converters
  • RF applications

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The BAS70-04FILM/D Schottky diode is no exception, and it is manufactured using state-of-the-art processes to ensure consistent performance and durability. Whether you are designing consumer electronics, automotive systems, or industrial equipment, this diode is designed to provide a dependable solution for your rectifying and switching needs.

With its combination of efficiency, speed, and compact form factor, the BAS70-04FILM/D from NXP Semiconductors represents a prime choice for engineers and designers looking to enhance their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 90A MODULE
Need more? Email Us
Comchip Technology
DIODE ARR SCHOT 30V 200MA SOT233
Lowest to $0.0751
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MODULE GP 400V 50A ADDAPAK
Need more? Email Us
Phoenix Contact
GEN PURP 48V 20A MODULE
Need more? Email Us
IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1617 $58.2120
870+ $0.1328 $115.5360
1,340+ $0.1294 $173.3960
1,855+ $0.1247 $231.3185
2,405+ $0.1201 $288.8405
3,195+ $0.1086 $346.9770
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess