EN
  • EN
  • DE

BAT54SW/DG

Part No BAT54SW/DG
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+Rohs
Reference case SOT-323
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 729929-BAT54SW/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54SW/DG CAD Model

Description

The NXP BAT54SW/DG is a high-performance Schottky barrier double diode designed to meet the requirements of a wide range of electronic applications. This small-signal Schottky diode is optimized for low voltage, high-frequency rectification, or as a freewheeling diode in various switching applications. The BAT54SW/DG is housed in a compact SOT-363 package, making it suitable for space-constrained applications.

Key Features

  • Low Forward Voltage: The diode features a very low forward voltage drop, which enhances power efficiency and minimizes thermal challenges in circuit operation.
  • Fast Switching Speed: With its Schottky barrier design, the BAT54SW/DG provides fast switching capabilities, making it ideal for high-speed circuitry and frequency inverters.
  • Low Capacitance: The device offers low diode capacitance, which is beneficial for high-frequency applications where signal integrity is paramount.
  • Dual Diode Configuration: The product contains two diodes in a series configuration, allowing for common cathode or common anode configurations to suit different circuit designs.
  • Surface-Mount Package: The SOT-363 package is suitable for automated assembly processes, and its small footprint is perfect for densely packed PCBs.

Applications

The BAT54SW/DG is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC-DC converters
  • Charge and discharge circuits for battery management
  • Voltage clamping applications
  • Protection circuits

Quality and Reliability

NXP is known for its commitment to quality, and the BAT54SW/DG is manufactured to high standards to ensure reliability and performance under varying conditions. It is designed to withstand the rigors of commercial and industrial applications, promising a long operational lifespan.

Environmental Compliance

The BAT54SW/DG is compliant with RoHS and other environmental standards, reflecting NXP's dedication to environmental sustainability. This commitment ensures that the product is suitable for use in environmentally sensitive applications and markets that demand greener electronic components.

With its combination of efficiency, speed, and compact form factor, the NXP BAT54SW/DG is an excellent choice for designers looking to optimize their high-frequency power circuits without compromising on space or performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
8,335+ $0.0139 $115.8565
12,500+ $0.0139 $173.7500
18,185+ $0.0127 $230.9495
22,730+ $0.0127 $288.6710
30,000+ $0.0116 $348.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess