EN
  • EN
  • DE

BC55-16PAS115

Part No BC55-16PAS115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description SMALL SIGNAL BIPOLAR TRANSISTOR / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr NXP USA Inc.
Series *
Package Bulk
Standard Package 3,000
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1346038-BC55-16PAS115
Ultra Librarian 3D Model Ultra Librarian BC55-16PAS115 CAD Model

Description

NXP BC55-16PAS115 - High-Efficiency Power Management IC

The NXP BC55-16PAS115 is a state-of-the-art power management integrated circuit (IC) designed to cater to the demanding needs of modern electronic systems. This compact yet powerful component is engineered to provide high efficiency and reliability, making it an ideal choice for a wide range of applications, including mobile devices, automotive modules, and industrial equipment.

With its advanced design, the BC55-16PAS115 incorporates multiple power management features in a single chip, streamlining the design process for engineers and reducing the overall footprint on the PCB. This IC offers a versatile range of voltage outputs, ensuring compatibility with various subsystems and peripherals. Its precision voltage regulation helps maintain stable operation even under fluctuating power conditions, which is crucial for sensitive electronics.

One of the standout features of the NXP BC55-16PAS115 is its energy-saving capabilities. The IC includes an intelligent power-saving mode that minimizes power consumption when the connected devices are in standby or idle states. This not only extends the battery life of portable devices but also contributes to energy efficiency in larger systems.

The robust construction of the BC55-16PAS115 ensures that it can withstand harsh operating conditions, including wide temperature ranges and exposure to electrical noise. Additionally, built-in protection mechanisms safeguard the IC and the system it powers from overvoltage, overcurrent, and thermal overload scenarios, ensuring long-term reliability and safety.

For developers and manufacturers, the NXP BC55-16PAS115 is accompanied by comprehensive technical support, including detailed datasheets, reference designs, and application notes. This support facilitates the integration of the IC into various designs, reducing time-to-market for new products.

In summary, the NXP BC55-16PAS115 is a versatile and efficient power management solution that combines performance, energy savings, and dependable operation, making it a top choice for designers looking to enhance the power management capabilities of their electronic systems.

Contact for pricing

You May Also Be Interested in

ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess