EN
  • EN
  • DE

BC807-40/DG

Part No BC807-40/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1038+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 717835-BC807-40/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BC807-40/DG CAD Model

Description

The BC807-40/DG is a high-quality PNP bipolar junction transistor (BJT) produced by NXP Semiconductors, a trusted name in the industry. This particular transistor is designed for general-purpose switching and amplification applications. It is a surface-mount device, encapsulated in a small SOT-23 plastic package, which makes it suitable for automated assembly processes and applications where space is at a premium.

With its PNP configuration, the BC807-40/DG is capable of complementing the NPN types in various applications, providing designers with flexibility and the ability to create efficient push-pull configurations. The transistor's 45 V collector-emitter voltage (Vceo) and collector current of up to -500 mA make it a versatile component for a wide range of electronic circuits.

The BC807-40/DG features a high current gain bandwidth product (fT) and a low collector-emitter saturation voltage, which ensures low power loss and higher efficiency in operation. Its high gain (hFE) band of 250 to 600 at -100 mA collector current, along with the low noise figure, makes it an excellent choice for audio amplification and sensitive signal processing applications.

This transistor is also characterized by its robustness, with built-in features that ensure protection against excessive voltage, current, and temperature conditions. The -65°C to +150°C operating temperature range guarantees stability and reliability across various environmental conditions.

The BC807-40/DG is widely used in consumer electronics, automation systems, and power management circuits. It is a critical component for designers looking for a reliable and efficient solution for their amplifying and switching needs. NXP's commitment to quality ensures that the BC807-40/DG is a product that can be relied upon for consistent performance and durability.

In summary, the BC807-40/DG from NXP Semiconductors is a versatile, high-performance PNP transistor that offers a blend of efficiency, reliability, and miniaturization, making it an ideal choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess