The BC817-25/DG from NXP Semiconductors is a high-performance NPN bipolar junction transistor (BJT) that comes in a compact SOT-23 surface-mount package. This small yet powerful transistor is designed to cater to a wide range of applications requiring low voltage and moderate current, making it an ideal choice for portable devices, power management, and signal amplification tasks.
Key Features
- Transistor Type: NPN - The BC817-25/DG is an NPN transistor, which means it is designed to switch electronic signals and power and is commonly used in amplification and switching applications.
- Current Gain (hFE): One of the distinctive features of the BC817-25/DG is its high current gain, typically around 160 to 400, providing robust amplification capabilities for electronic signals.
- Collector-Emitter Voltage (VCEO): It has a maximum collector-emitter voltage of 45V, which ensures stable operation under a wide range of conditions.
- Collector Current (IC): It supports a collector current of up to 500 mA, making it suitable for driving moderate loads.
- Power Dissipation: The device has a total power dissipation of 250 mW, allowing it to handle a moderate amount of power without overheating.
- Operating Temperature Range: It can operate effectively across a temperature range from -65°C to +150°C, offering reliability in various environmental conditions.
- Package: The SOT-23 package is known for its small size, making it a perfect fit for space-constrained applications.
Applications
The BC817-25/DG transistor is versatile and can be used in numerous electronic circuits. Common applications include:
- Switching and amplification in consumer electronics
- Driver stages in audio amplifiers
- Signal processing
- Power management functions
- Control circuits in embedded systems
With its reliable performance and compact form factor, the BC817-25/DG from NXP Semiconductors is an excellent choice for designers looking for a general-purpose NPN transistor that balances efficiency with functionality.