The NXP BC845BW represents a cutting-edge solution in the realm of semiconductor technologies, tailored to meet the demanding needs of modern electronic applications. This product is a testament to NXP's commitment to providing high-quality, reliable components that are both versatile and efficient.
Key Features
- High Performance: The BC845BW is designed to deliver top-notch performance, ensuring that your electronic devices operate at their peak capabilities.
- Energy Efficiency: With the growing emphasis on sustainable technologies, this product is engineered to minimize power consumption without sacrificing performance, making it an eco-friendly choice.
- Durability: Manufactured with robust materials, the BC845BW is built to withstand harsh conditions and provide a long operational lifespan.
- Compact Design: The small footprint of the BC845BW makes it ideal for space-constrained applications, allowing for more efficient use of PCB real estate.
Applications
The versatility of the NXP BC845BW allows it to be used across a wide range of applications, including:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Communication Infrastructure
Technical Specifications
Parameter
Value
Package Type
SMD
Operating Temperature
-55°C to +150°C
Configuration
Single
Transistor Polarity
PNP
Collector-Emitter Voltage VCEO Max
45 V
Collector Base Voltage VCBO
50 V
Emission Current Continuous Collector
100 mA
Quality and Reliability
NXP is renowned for its rigorous quality control and the BC845BW is no exception. Each unit undergoes stringent testing to ensure it meets the highest standards of quality and reliability.
Support and Resources
Customers can access a wealth of resources including datasheets, application notes, and design tools to facilitate the integration of the BC845BW into their projects. NXP's dedicated support team is always ready to assist with any technical inquiries.