EN
  • EN
  • DE

BC847CT+115

Part No BC847CT+115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description Trans GP BJT NPN 45V 0.1A 150mW Automotive 3-Pin SC-75 T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232228-BC847CT+115
Popularity Low
Supply and Demand Status Limited
Family Name BC847CT,115
Introduction Date September 01, 1994
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BC847CT+115 CAD Model

Description

Product Overview: BC847CT+115 - NXP Semiconductors

The BC847CT+115 is a high-quality NPN general-purpose transistor housed in a surface-mount package, designed and manufactured by NXP Semiconductors. This product is a part of the BC847 series, known for their reliability and efficiency in a wide range of electronic applications. The BC847CT+115 is specifically engineered to address the needs of low-power applications, making it an ideal choice for designers who require a compact transistor with excellent performance characteristics.

Key Features

  • Transistor Type: NPN - This allows for efficient current amplification and switching, making it suitable for a variety of applications including amplifiers and switches.
  • Package / Case: SOT-23 - A small and versatile package that is widely used in the industry, offering a good balance between performance and size.
  • Current - Collector (Ic) (Max): 100mA - The maximum collector current rating ensures the transistor can handle a moderate amount of current without overheating.
  • Voltage - Collector Emitter Breakdown (Max): 45V - This breakdown voltage rating allows the transistor to be used in circuits with moderate voltage levels.
  • DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 2mA, 5V - A high current gain indicates the transistor can amplify a small input current into a much larger output current.
  • Power - Max: 250mW - The maximum power dissipation of the transistor, which is suitable for low-power applications.
  • Operating Temperature: -65°C to 150°C - A wide operating temperature range ensures stability and functionality under various environmental conditions.

Applications

The BC847CT+115 is versatile and can be used in various electronic circuits including, but not limited to:

  • General-purpose switching and amplification
  • Consumer electronics
  • Power management circuits
  • Signal processing
  • Telecommunication devices

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and the BC847CT+115 is no exception. With rigorous testing and quality control measures in place, this product offers reliability for both commercial and industrial applications. The BC847CT+115 also complies with RoHS standards, ensuring environmental safety and sustainability.

Whether you are designing a new circuit or replacing components in an existing one, the BC847CT+115 from NXP Semiconductors provides the performance and reliability you need in a compact SOT-23 package.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166
Diodes Incorporated
TRANS NPN 100V 2A E-LINE
Lowest to $0.6039
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2,765+ $0.0181 $50.0465
6,715+ $0.0149 $100.0535
10,420+ $0.0144 $150.0480
14,290+ $0.0140 $200.0600
18,520+ $0.0135 $250.0200
24,795+ $0.0121 $300.0195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,746 pieces
MOQ: 2765 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess