EN
  • EN
  • DE

BCV62B

Part No BCV62B
Manufacturer NXP / Nexperia
Catalog Transistors - Special Purpose
Description PNP general purpose double transistor / Trans GP BJT PNP 30V 0.1A 250mW Automotive 4-Pin SOT-143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - Special Purpose
Manufacturer NXP
Win Source Part Number 234004-BCV62B
Popularity Medium
Supply and Demand Status Sufficient
Family Name BCV62B
Introduction Date June 18, 1997
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian BCV62B CAD Model

Description

Introducing the BCV62B PNP Transistor from NXP Semiconductors

The BCV62B is a high-performance, surface-mounted PNP bipolar transistor brought to you by NXP Semiconductors, a trusted name in the electronics industry. This transistor is designed for general-purpose switching and amplification applications, offering a robust solution for your circuit needs.

The BCV62B transistor is housed in a compact SOT-143B package, making it ideal for space-constrained applications. It features a double PNP transistor configuration, which allows for excellent current gain and high collector current capabilities. This makes the BCV62B suitable for a wide range of applications, from simple switches to more complex amplification circuits in consumer and industrial electronics.

Key Features of the BCV62B:

  • Low Collector-Emitter Saturation Voltage: This feature ensures that the transistor operates efficiently, with minimal voltage drop across the collector-emitter terminals during saturation, leading to reduced power dissipation and improved overall performance.
  • High Collector Current: The BCV62B can handle a continuous collector current of up to 100 mA, making it capable of driving moderate loads in various applications.
  • High Current Gain Bandwidth Product: With a transition frequency of typically 100 MHz, the BCV62B is suitable for applications requiring high-speed switching or amplification.
  • Integrated Bias Resistor Network: The inclusion of a built-in bias resistor network simplifies circuit design and reduces component count, which can lead to cost savings and a more reliable end product.

Whether you are designing an audio amplifier, a power management circuit, or a digital switching system, the BCV62B offers the performance and reliability that engineers have come to expect from NXP Semiconductors. Its robustness and high efficiency make it an excellent choice for both prototyping and mass production.

With the BCV62B, NXP continues to demonstrate its commitment to providing innovative semiconductor solutions that meet the evolving needs of the electronics industry. Choose the BCV62B for your next project and experience the quality and performance that NXP products deliver.

You May Also Be Interested in

Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE MOSFET PLUS NPN TRANSISTOR
Need more? Email Us
Advanced Linear Devices Inc.
MOSFET DUAL SAB 2.6V 8SOIC
Need more? Email Us
ON Semiconductor
Dual Common Base-Collector Bias Resistor Transistors NPN and PNP Silicon Surface Mount Transistors with Monolithic Bias Resistor Network
Lowest to $1.4056
Diodes Incorporated
MCU LOAD SWITCH 200MA SOT-26 / 200 mA LOAD SWITCH FEATURING PRE-BIASED PNP TRANSISTOR AND N-MOSFET WITH PULL DOWN RESISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 30V 100MA DUAL SOT143B
Lowest to $0.4990
NXP / Nexperia
Low VCEsat (BISS) transistors
Lowest to $0.3678
Infineon Technologies
Lowest to $0.4492
ON Semiconductor
TRANS BRT NPN/PNP DL 50V SOT-553
Lowest to $0.0765
Advanced Linear Devices Inc.
MOSFET QUAD SAB 2.3V 16SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9294 $51.1170
115+ $0.8706 $100.1190
180+ $0.8412 $151.4160
260+ $0.7824 $203.4240
335+ $0.7530 $252.2550
415+ $0.7236 $300.2940
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess