EN
  • EN
  • DE

BCW72T/R

Part No BCW72T/R
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234029-BCW72T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCW72T/R CAD Model

Description

The NXP BCW72T/R is a high-performance, small-signal NPN transistor that offers a perfect balance between efficiency and reliability for a wide range of applications. This transistor is designed for general-purpose switching and amplification tasks, making it a versatile component in the electronics industry. Manufactured by NXP Semiconductors, a trusted name in the field, the BCW72T/R is known for its quality and performance.

Key Features

  • Transistor Type: The BCW72T/R is an NPN bipolar junction transistor (BJT), which is ideal for use in linear and switching applications.
  • Voltage Ratings: It offers a collector-emitter voltage (Vceo) of 45V, ensuring it can handle moderate voltage applications with ease.
  • Current Handling: With a continuous collector current (Ic) of 100mA, it can drive a variety of loads without overheating or failure.
  • Power Dissipation: The transistor is capable of dissipating up to 250mW of power, making it suitable for small to medium power applications.
  • High Gain Bandwidth Product: It boasts a high transition frequency of 100MHz, which is beneficial for applications requiring high-speed switching.
  • Package: The BCW72T/R comes in a small SOT-23 package, which is ideal for space-constrained applications.

Applications

The NXP BCW72T/R transistor can be used in a variety of electronic circuits, including but not limited to:

  • Signal processing
  • Amplification circuits
  • Switching regulators
  • Driver stages in hi-fi amplifiers and television circuits
  • Control systems

Quality and Reliability

With NXP's commitment to quality, the BCW72T/R is produced under strict quality control measures. It is designed to meet or exceed industry standards for performance and reliability. Whether used in commercial, industrial, or educational settings, this transistor is built to deliver consistent results over its lifespan.

Conclusion

The NXP BCW72T/R is a testament to NXP's dedication to providing high-quality semiconductor solutions. Its ability to handle a range of voltages and currents, combined with its high-speed switching capabilities, makes it an excellent choice for designers and engineers looking for a reliable and efficient transistor for their electronic designs.

You May Also Be Interested in

Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess