EN
  • EN
  • DE

BCX56AT

Part No BCX56AT
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 234059-BCX56AT
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BCX56AT CAD Model

Description

The NXP BCX56AT is a high-performance bipolar junction transistor (BJT) designed for use in a wide range of electronic applications. This NXP transistor is a part of the BCX series, known for their reliability and efficiency. The BCX56AT is specifically engineered to cater to the needs of power regulation circuits, switching applications, and amplification tasks.

Key Features

  • Type: NPN
  • Collector-Emitter Voltage (VCEO): 80V
  • Collector Current (IC): 1A
  • Power Dissipation (Pd): 1.5W
  • DC Current Gain (hFE): 100 to 250 at 150mA
  • Operating Junction Temperature Range: -65°C to +150°C
  • Package: SOT89

The BCX56AT offers a collector-emitter voltage (VCEO) of up to 80 volts, which allows it to handle moderate voltage applications efficiently. With a collector current capability of 1 ampere, this transistor can control a significant amount of power for its size. The device is also capable of power dissipation up to 1.5 watts, making it suitable for medium power applications.

One of the distinguishing features of the BCX56AT is its high current gain, with a DC current gain (hFE) range of 100 to 250 at 150mA. This makes it an excellent choice for amplification purposes where a small input current needs to be amplified to a larger output current without compromising signal integrity.

Furthermore, the BCX56AT is designed to operate over a wide temperature range, from -65°C to +150°C, ensuring stability and performance under varying environmental conditions. Its SOT89 package is compact and suitable for surface-mount technology, making it a versatile choice for space-constrained applications.

NXP's commitment to quality is evident in the BCX56AT, which is built to meet the stringent requirements of industrial and consumer electronic devices. Whether you're designing power management systems, working on switch-mode power supplies, or developing audio amplifiers, the BCX56AT is a reliable and efficient component that will enhance the performance of your electronic projects.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess