EN
  • EN
  • DE

2SC4411

Part No 2SC4411
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description GP EPITAXIAL PLANAR SILICON TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 156496-2SC4411
Popularity Low
Supply and Demand Status Limited
Family Name 2SC4411
Introduction Date February 20, 2002
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC4411 CAD Model

Description

The 2SC4411 is a high-performance NPN silicon transistor designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This transistor is specifically engineered to provide excellent switching speeds and high current capabilities, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Voltage Rating: The 2SC4411 has a collector-base voltage (VCBO) of 60V, which ensures stable operation in circuits with medium voltage requirements.
  • Current Handling: With a collector current (IC) rating of up to 5A, this transistor can handle significant power for its size, suitable for amplification and switching applications.
  • High-Speed Switching: It offers fast switching speeds, which is critical for applications that require rapid state changes, such as digital logic circuits.
  • Power Dissipation: The device is capable of dissipating up to 1W of power, allowing it to manage moderate levels of heat generated during operation without compromising performance.
  • Gain Bandwidth Product (fT): The 2SC4411 boasts a gain bandwidth product of 120MHz, providing a good balance between amplification and frequency response.

Applications

The 2SC4411 transistor is versatile and can be used in various electronic circuits. Some common applications include:

  • Power management circuits
  • DC/DC converters
  • Motor control drivers
  • Audio amplifiers
  • Switching regulators
  • Signal processing

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SC4411 transistor is built to meet rigorous industry standards, ensuring reliability and performance in even the most demanding environments. Each device is subjected to extensive testing and quality control measures, guaranteeing that customers receive components they can trust for their critical applications.

Environmental Compliance

The 2SC4411 is designed with environmental sustainability in mind. It complies with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is free from harmful materials such as lead, mercury, and cadmium. This commitment to environmental responsibility not only helps protect the planet but also enables the use of this transistor in a wide range of markets, including those with strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PNP 80V 1A DFN2020D-3
Lowest to $14.6617
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.1007 $63.3021
7+ $17.3135 $121.1945
11+ $16.7729 $184.5019
15+ $16.2312 $243.4680
19+ $15.6907 $298.1233
25+ $14.0667 $351.6675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess