The BCY59 is a high-quality bipolar junction transistor (BJT) manufactured by NXP Semiconductors, known for its reliability and efficiency in electronic circuits. This small-signal transistor is designed for general-purpose amplification and switching applications, making it a versatile component in a wide range of electronic devices.
Key Features:
- Type: NPN
- Package: TO-18 metal can
- Collector-Emitter Voltage (VCEO): 30V
- Collector-Base Voltage (VCBO): 60V
- Emitter-Base Voltage (VEBO): 5V
- Collector Current (IC): 100mA
- Power Dissipation (PD): 300mW
- DC Current Gain (hFE): 110 - 800
- Transition Frequency (fT): 150MHz
The BCY59 transistor is well-suited for linear amplification due to its high current gain and low noise operation. Its fast switching capabilities also make it ideal for digital circuits. The TO-18 metal can package is not only durable but also provides excellent thermal conductivity, ensuring the transistor operates within safe temperature ranges during high-power applications.
Applications:
- Audio amplifiers
- Signal processing
- Switching circuits
- Linear amplification
- Driver stages in hi-fi amplifiers
- Control systems
When integrating the BCY59 into your design, please refer to the NXP datasheets for comprehensive technical specifications and recommended operating conditions. This will ensure optimal performance and longevity of the transistor in your electronic projects.
Note: The BCY59 is a legacy product, and availability may be limited based on NXP's current production schedules. For new designs, consider consulting NXP's latest product offerings or their customer support for suitable modern alternatives.