EN
  • EN
  • DE

BF1100R,215

Part No BF1100R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 14V 30MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 800MHz
Voltage - Test 9V
Current Rating 30mA
Noise Figure 2dB
Current - Test 10mA
Voltage Rating 14V
Case / Package SOT-143R
Win Source Part Number 000201-BF1100R,215
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BF1100R,215 CAD Model

Description

The BF1100R,215 is a cutting-edge, dual-gate N-channel silicon MOSFET transistor designed and manufactured by NXP Semiconductors, a global leader in the electronics industry. This versatile component is specifically engineered for high-performance applications that require low noise and high gain at VHF and UHF frequencies. It is widely used in RF amplification, mixing, and switching applications.

Key Features

  • Dual-Gate MOSFET: The BF1100R,215 features a dual-gate design that allows for excellent control over the gain and linearity of the device, making it ideal for sophisticated RF circuits.
  • Low Noise Figure: With its low noise figure, this MOSFET ensures minimal signal distortion and is perfect for high-fidelity and sensitive RF applications.
  • High Gain: The transistor provides high gain, which is crucial for amplifying weak signals without the need for additional stages.
  • High Transition Frequency: The high transition frequency (fT) of this device makes it suitable for high-speed and high-frequency applications, ensuring reliable performance in a variety of RF systems.
  • Surface-Mount Package: The BF1100R,215 comes in a compact, surface-mount SOT-143B package that is suitable for automated assembly processes and saves valuable board space.

Applications

The BF1100R,215 is ideal for a range of applications, including:

  • RF amplifiers for VHF/UHF communications
  • Low-noise front-end amplifiers in receiver circuits
  • Mixers and oscillators in RF systems
  • Automatic gain control (AGC) circuits
  • RFID and wireless infrastructure

Specifications

Parameter Value Drain-Source Voltage (Vds) 8 V Gate-Source Voltage (Vgs) ±8 V Drain Current (Id) 30 mA Power Dissipation (Pd) 330 mW Transition Frequency (fT) 1 GHz

The BF1100R,215 by NXP Semiconductors is an exemplary choice for engineers and designers looking for a reliable and high-performing RF MOSFET transistor. Its combination of low noise, high gain, and compact form factor make it an invaluable component in modern electronic designs.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess