EN
  • EN
  • DE

BF1108R,215

Part No BF1108R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description IC RF SWITCH SOT-143R / Trans RF MOSFET N-CH 3V 0.01A 4-Pin(3+Tab) SOT-143R T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type N-Channel
Current Rating 10mA
Voltage Rating DC 3V
Package SOT-143R
Manufacturer Package SOT-143R
Win Source Part Number 769957-BF1108R,215
Popularity Medium
Supply and Demand Status Limited
Family Name BF1108R
Introduction Date May 17, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BF1108R,215 CAD Model

Description

    

The BF1108R,215 is a cutting-edge silicon-based N-channel dual-gate MOSFET manufactured by NXP Semiconductors, a leader in the electronics industry. This MOSFET is designed to provide high performance with low noise figures and is commonly used in VHF and UHF applications, including television tuners, mixers, and oscillators.

  

Key Features

  
        
  • Low Noise Figure: The BF1108R,215 boasts an exceptionally low noise figure, which makes it ideal for signal amplification in sensitive RF applications.
  •     
  • High Gain: This MOSFET provides high gain, which allows for better signal amplification and overall performance.
  •     
  • Dual-Gate Configuration: With its dual-gate design, the BF1108R,215 offers improved control and flexibility in RF circuit designs.
  •     
  • Integrated Diodes: The inclusion of integrated diodes between the gates and source helps to protect against static discharge and improves the overall reliability of the device.
  •   
  

Applications

  

The BF1108R,215 is versatile and can be used in a wide range of applications, including:

  
        
  • RF amplifiers in VHF and UHF bands
  •     
  • Television tuners and satellite receivers
  •     
  • Mixers and oscillators in communication equipment
  •     
  • High-frequency signal processing circuits
  •   
  

Product Specifications

            Parameter      Value              Package      SOT143B              Drain-Source Voltage (Vds)      8 V              Gate-Source Voltage (Vgs)      ±8 V              Drain Current (Id)      30 mA              Power Dissipation (Pd)      300 mW              Operating Temperature Range      -55°C to +150°C        

Quality and Reliability

  

NXP Semiconductors is committed to delivering high-quality products. The BF1108R,215 is produced with rigorous quality control measures and is designed to meet the demanding standards of the electronics industry. Its reliability and performance make it a preferred choice for professionals and enthusiasts alike.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,400 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess