EN
  • EN
  • DE

BF1212,215

Part No BF1212,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH DUAL GATE 6V SOT143B  /  RF Mosfet N-Channel Dual Gate 5 V 12 mA 400MHz 30dB SOT-143B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Transistor Type N-Channel Dual Gate
Frequency 400MHz
Gain 30dB
Voltage - Test 5 V
Current Rating (Amps) 30mA
Noise Figure 0.9dB
Current - Test 12 mA
Voltage - Rated 6 V
Package / Case TO-253-4, TO-253AA
Supplier Device Package SOT-143B
Base Product Number BF121
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names BF1212215,568-1962-1,568-1962-2,BF1212,568-1962-6,934057517215,954-BF1212215
Standard Package 3,000
Win Source Part Number 1049084-BF1212,215
Ultra Librarian 3D Model Ultra Librarian BF1212,215 CAD Model

Description

The NXP BF1212,215 is a state-of-the-art, dual-gate N-channel field-effect transistor (FET) designed for high efficiency and reliability in a variety of applications. This versatile component is housed in a compact SOT-143B package, making it ideal for space-constrained designs.

Key Features

  • High Forward Transfer Admittance: The device offers a high forward transfer admittance, which ensures excellent signal amplification and a high gain-bandwidth product.
  • Low Noise Figure: With its low noise figure, the BF1212,215 is perfectly suited for applications requiring a clear and precise signal, such as RF communications and sensitive instrumentation.
  • Dual-Gate Configuration: The dual-gate design allows for more precise control of the device's operating characteristics, making it ideal for mixers and oscillators.
  • High-Speed Switching: The transistor is engineered for high-speed switching applications, enabling rapid signal processing and reduced latency in critical systems.
  • Enhanced Durability: NXP's commitment to quality ensures that the BF1212,215 is built for durability, offering stable performance over a wide range of environmental conditions.

Applications

The NXP BF1212,215 is a versatile component that can be used in various high-frequency applications. These include, but are not limited to:

  • RF amplifiers and mixers
  • High-frequency oscillators
  • VHF/UHF television tuners
  • Professional communications equipment
  • Satellite receivers
  • WiFi and broadband internet systems

Technical Specifications

The BF1212,215 operates within a voltage range of 0 to 8 volts, with a maximum drain current of 30 mA. Its low threshold voltage ensures that it can be easily controlled in a variety of circuit configurations.

Conclusion

In conclusion, the NXP BF1212,215 is a high-performance dual-gate N-channel FET that offers a blend of speed, precision, and reliability. Its low noise figure and high admittance make it a go-to component for designers looking to enhance their high-frequency circuit designs. With its robust construction and versatile applications, the BF1212,215 is a testament to NXP's leadership in semiconductor innovation.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2610 $58.7250
540+ $0.2148 $115.9920
835+ $0.2079 $173.5965
1,150+ $0.2010 $231.1500
1,480+ $0.1952 $288.8960
1,990+ $0.1744 $347.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess