The NXP BF423L is a high voltage PNP bipolar transistor designed for application in line-powered audio amplifiers, switching, and power management functions. It is a versatile component that offers a blend of robust performance, reliability, and efficiency, making it suitable for a diverse range of electronic circuits.
Key Features:
- Voltage Capabilities: The BF423L is capable of withstanding high voltages, featuring a collector-base voltage (VCBO) of up to -250V, which makes it suitable for high voltage applications.
- Current Handling: This transistor can handle continuous collector currents (IC) up to -500mA, making it capable of driving moderate loads.
- Power Dissipation: With a power dissipation of 1.25W, the BF423L can handle a reasonable amount of power, which is adequate for many amplification and switching needs.
- High Transition Frequency: It has a high transition frequency (fT) of typically 50MHz, which allows for good performance in high-speed switching applications.
- Low Saturation Voltage: The low saturation voltage of the BF423L ensures efficiency by minimizing voltage drop and power loss during operation.
Applications:
The BF423L is suitable for a wide range of applications, including:
- Audio amplifiers and sound reinforcement systems
- Power supply circuits
- Driver stages in hi-fi amplifiers and television circuits
- Switching regulators and converters
- Linear amplification and switching applications
Product Specifications:
| Parameter |
Value |
| Collector-Base Voltage (VCBO) |
-250V |
| Collector-Emitter Voltage (VCEO) |
-160V |
| Emitter-Base Voltage (VEBO) |
-5V |
| Collector Current (IC) |
-500mA |
| Power Dissipation (Ptot) |
1.25W |
| Transition Frequency (fT) |
50MHz |
The BF423L is available in a TO-92 package, which is widely used and recognized for its ease of integration into various circuit designs. Its lead-free design also makes it compliant with current environmental regulations, ensuring its suitability for use in a wide range of commercial and industrial products.