Product Overview: NXP BF471 High Voltage Transistor
The NXP BF471 is a premium high voltage transistor that is designed to deliver exceptional performance for a wide range of electronic applications. This versatile product is a testament to NXP's commitment to providing innovative semiconductor solutions that meet the needs of the modern electronics industry.
Key Features
- Voltage Capability: The BF471 is capable of handling high voltages, making it suitable for applications that require reliable operation under demanding conditions.
- Current Handling: With its ability to manage significant current levels, this transistor is ideal for driving heavy loads without compromising performance.
- Power Dissipation: Its excellent power dissipation characteristics ensure that the device remains stable and efficient, even under extended periods of operation.
- Frequency Response: The BF471 boasts a broad frequency response, allowing it to be used in applications that involve audio amplification or RF circuits.
Applications
The NXP BF471 is suitable for a variety of applications, including but not limited to:
- Power supply units
- Audio amplifiers
- Switching circuits
- Driver stages in high-fidelity amplifiers and television circuits
Product Specifications
| Parameter |
Value |
| Collector-Emitter Voltage (Vceo) |
250V |
| Collector Current (Ic) |
100mA |
| Power Dissipation (Pd) |
1W |
| Transition Frequency (ft) |
50MHz |
Quality and Reliability
NXP Semiconductors is renowned for its dedication to quality and reliability. The BF471 is produced with the highest manufacturing standards, ensuring that each product meets the rigorous requirements of the electronics industry. Users can trust the BF471 for its long-term reliability and consistent performance.
Whether you're designing a new power supply unit or upgrading an existing audio system, the NXP BF471 high voltage transistor is an excellent choice that combines high voltage capability, efficiency, and versatility in a compact package.