The BF861B,215 is a high-performance N-Channel Junction Field-Effect Transistor (JFET) designed and manufactured by the renowned semiconductor company NXP Semiconductors. This discrete transistor is a staple in electronic circuits where high efficiency and reliability are of paramount importance. The BF861B,215 is widely used in various applications including analog switches, choppers, commutators, and especially in low-noise amplifiers due to its low-noise characteristics.
Key Features
- Low Noise Figure: The BF861B,215 boasts an exceptionally low noise figure, making it ideal for sensitive audio applications and RF amplification where signal integrity is crucial.
- High Gain: With its high gain bandwidth product, it provides excellent amplification characteristics, ensuring that signals are boosted without significant loss of fidelity.
- Low Leakage Current: The device exhibits low leakage current, which enhances its performance in terms of power efficiency and thermal stability.
- High-Speed Switching: The JFET is capable of high-speed switching, which is beneficial for applications requiring rapid signal modulation.
- Versatility: Its versatility allows it to be used in a wide range of circuit configurations, making it a preferred choice for designers and engineers.
Applications
The BF861B,215 JFET is suitable for a variety of applications, including but not limited to:
- Low-noise audio amplifiers
- High-frequency RF amplifiers
- Analog switches and multiplexers
- Electronic measurement and test equipment
- Medical instrumentation
Product Specifications
Parameter
Specification
Channel Type
N-Channel
Drain-Source Breakdown Voltage
25 V
Gate-Source Cutoff Voltage
-1.5 V to -3 V
Continuous Drain Current
25 mA
Power Dissipation
300 mW
Operating Temperature Range
-55°C to +150°C
Package / Case
SOT-23
The BF861B,215 by NXP Semiconductors represents a blend of performance, reliability, and versatility, making it a top choice for professionals seeking a high-quality JFET for their electronic designs.