EN
  • EN
  • DE

BF908R,215

Part No BF908R,215
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET DUAL GATE 12V 40MA SOT143
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity N-Channel Dual Gate
Frequency 200MHz
Voltage - Test 8V
Current Rating 40mA
Noise Figure 0.6dB
Current - Test 15mA
Voltage Rating 12V
Case / Package SOT-143R
Win Source Part Number 114485-BF908R,215
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BF908R,215 CAD Model

Description

The BF908R,215 is a high-performance silicon N-channel dual-gate MOSFET designed and manufactured by NXP Semiconductors. This advanced electronic component is specially crafted for VHF and UHF applications, including but not limited to, RF amplification and mixing in television tuners, professional communication equipment, and satellite receivers.

Key Features

  • High Gain: The BF908R,215 boasts a high forward transconductance, which translates to excellent gain characteristics. This makes it an ideal choice for applications requiring strong signal amplification.
  • Low Noise Figure: With its low noise figure, the device ensures a clear signal with minimal interference, which is critical for high-fidelity and precise communication systems.
  • Dual-Gate Configuration: The dual-gate design offers improved control and flexibility in signal modulation, allowing for more intricate signal processing tasks.
  • High Input Impedance: The high input impedance helps to minimize the loading effect on preceding stages, preserving signal integrity.
  • Enhanced VHF/UHF Performance: Optimized for high-frequency operation, the BF908R,215 is capable of functioning effectively in the very high frequency (VHF) and ultra-high frequency (UHF) bands.

Applications

The BF908R,215, with its robust features, is suitable for a wide range of applications. It is commonly used in:

  • Television tuners
  • Professional communication systems
  • Satellite receivers
  • RF amplifiers and mixers
  • High-frequency signal processing circuits

Technical Specifications

Parameter Value
Drain-Source Voltage (Vds) 20V
Gate-Source Voltage (Vgs) ±20V
Drain Current (Id) 30mA
Forward Transconductance (gfs) 16 mS
Power Dissipation (Pd) 300 mW
Operating Temperature Range -55°C to +150°C

The BF908R,215 from NXP is a testament to the company's commitment to providing innovative and reliable components for the electronics industry. With its exceptional performance in demanding RF environments, this MOSFET is a top choice for designers and engineers looking to create high-quality, sophisticated electronic products.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
Vishay
MOSFET P-CH 30V 4.1A 8-SOIC
Lowest to $0.7644
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1117 $56.8936
18+ $5.8353 $105.0354
27+ $5.6529 $152.6283
37+ $5.4706 $202.4122
48+ $5.2882 $253.8336
64+ $4.7412 $303.4368
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,380 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess