Product Overview: NXP BFG16A Wideband Transistor
The NXP BFG16A represents a high-performance, wideband silicon NPN bipolar transistor designed to meet the rigorous demands of RF amplification and switching applications. This versatile component is an ideal choice for designers looking to enhance their systems with a reliable and efficient transistor that can operate across a broad frequency range.
Key Features
- Frequency Range: The BFG16A boasts a wide frequency range, making it suitable for various applications across multiple industries.
- High Gain: With its high power gain, the BFG16A ensures amplified signals without significant loss, maintaining signal integrity across the circuit.
- Low Noise Figure: The low noise figure of this transistor makes it an excellent choice for applications where signal clarity is paramount.
- High Efficiency: Energy efficiency is a key consideration in modern electronics, and the BFG16A addresses this with its low power consumption.
Applications
The BFG16A is widely used in a range of applications, including but not limited to:
- RF amplifiers in telecommunications
- High-frequency oscillators
- Driver stages in high-power amplifiers
- Switching circuits where rapid response times are essential
Product Specifications
Parameter
Value
Configuration
Single
Transistor Polarity
NPN
Collector-Emitter Voltage VCEO Max
20 V
Emitter-Base Voltage VEBO
3 V
Collector-Emitter Saturation Voltage
Typically 0.3 V
Power - Max
1.8 W
DC Current Gain (hFE) (Min) @ Ic, Vce
40 @ 150mA, 5V
Frequency - Transition
7GHz
With its robust design and superior performance characteristics, the NXP BFG16A is an excellent choice for professionals seeking a high-quality, wideband transistor to enhance their electronic designs.