EN
  • EN
  • DE

BFG93A/X

Part No BFG93A/X
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description NPN 6 GHz wideband transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1153203-BFG93A/X
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFG93A/X CAD Model

Description

The BFG93A/X, from NXP Semiconductors, is a high-performance silicon NPN bipolar transistor that stands out for its exceptional frequency capabilities and low noise figures. This component is designed to excel in applications that require high-speed switching and amplification, making it a go-to choice for professionals in the RF (Radio Frequency) and microwave industries.

Key Features

  • High Transition Frequency (fT): With an impressive transition frequency of typically 12 GHz, the BFG93A/X is capable of operating at very high speeds, which is essential for applications in the GHz range.
  • Low Noise Figure: A low noise figure is critical for maintaining signal integrity in amplification, and the BFG93A/X boasts a noise figure as low as 1.2 dB at 1 GHz, ensuring clear signal amplification with minimal distortion.
  • High Power Gain: It offers a high power gain, which is crucial for applications that require the amplification of weak signals without significant loss of power.
  • Wide Operating Range: The transistor operates efficiently across a broad range of temperatures, making it suitable for various challenging environments.
  • Robust Package: Encased in a durable SOT223 package, the BFG93A/X is designed to withstand the rigors of high-performance applications while maintaining a compact footprint.

Applications

The BFG93A/X is versatile and can be used in a variety of applications, including:

  • RF front-end amplifiers in telecommunication systems
  • Oscillators and mixers in RF circuits
  • High-speed switching applications
  • Low-noise amplifiers in GPS systems
  • Satellite communication systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability, and the BFG93A/X is no exception. This product is manufactured to meet the highest industry standards, ensuring consistent performance and longevity in even the most demanding applications.

Conclusion

In summary, the BFG93A/X by NXP is an outstanding choice for designers and engineers looking to leverage high-speed, low-noise performance in their RF and microwave applications. Its robust design and superior electrical characteristics make it a reliable and efficient solution for a broad spectrum of electronic products.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,50W,36V,2.20-
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess