EN
  • EN
  • DE

SBAW56TT1G

Part No SBAW56TT1G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 70V 200MA SC75  /  Diode Array 1 Pair Common Anode Standard 70 V 200mA (DC) Surface Mount SC-75, SOT-416
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Mfr onsemi
Package Tape & Reel (TR)
Diode Configuration 1 Pair Common Anode
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) (per Diode) 200mA (DC)
Voltage - Forward (Vf) (Max) @ If 1.25 V @ 150 mA
Speed Small Signal =< 200mA (Io), Any Speed
Reverse Recovery Time (trr) 6 ns
Current - Reverse Leakage @ Vr 2.5 µA @ 70 V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SC-75, SOT-416
Supplier Device Package SC-75, SOT-416
Base Product Number SBAW56
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Standard Package 3,000
Win Source Part Number 1120896-SBAW56TT1G
Ultra Librarian 3D Model Ultra Librarian SBAW56TT1G CAD Model

Description

ON Semiconductor SBAW56TT1G Switching Diode

The ON Semiconductor SBAW56TT1G is a high-performance switching diode that is designed to meet the needs of a wide range of electronic applications. This small signal diode is known for its fast switching speeds and low leakage current, making it an ideal choice for high-speed switching and general-purpose applications.

The SBAW56TT1G comes in a compact SOT-23 package, which is not only space-efficient but also allows for easy integration into various circuit designs. This surface-mount component is well-suited for automated assembly processes, ensuring a reliable and cost-effective solution for mass production.

Key features of the SBAW56TT1G include its low forward voltage drop, which enhances the overall efficiency of the circuit by minimizing power loss during operation. The diode's fast reverse recovery time is crucial for applications that require rapid switching between the conducting and non-conducting states. Additionally, its high current capability allows it to handle significant levels of continuous forward current without degradation of performance.

With its robust design, the SBAW56TT1G is able to withstand the stresses of modern electronic devices. It offers excellent thermal performance, ensuring stability and reliability even under varying temperature conditions. The diode is also characterized by its low capacitance, which is beneficial for high-frequency applications where minimal signal distortion is critical.

ON Semiconductor's commitment to quality is evident in the SBAW56TT1G, which is designed to comply with the stringent requirements of the industrial and consumer markets. It is RoHS compliant, lead-free, and halogen-free, reflecting the company's dedication to environmental responsibility and the safety of its customers.

In summary, the SBAW56TT1G from ON Semiconductor is a versatile and reliable component that provides designers with an efficient solution for their switching needs. Whether it's being used in power management, signal processing, or communication systems, this diode is engineered to deliver consistent performance and support the innovation of electronic technologies.

You May Also Be Interested in

IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
770+ $0.0652 $50.2040
1,870+ $0.0535 $100.0450
2,900+ $0.0518 $150.2200
3,985+ $0.0502 $200.0470
5,155+ $0.0485 $250.0175
6,900+ $0.0435 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,480 pieces
MOQ: 770 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess