EN
  • EN
  • DE

BFP880

Part No BFP880
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983088-BFP880
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFP880 CAD Model

Description

Product Overview: NXP BFP880

The NXP BFP880 is a high-performance silicon germanium carbon (SiGe:C) NPN Bipolar Junction Transistor (BJT) designed for demanding applications that require high frequency and low noise operation. This advanced transistor is ideal for a wide range of uses, including but not limited to RF front-end applications in mobile communications, satellite TV receivers, GPS systems, and wireless LANs.

Key Features

  • High Transition Frequency (fT): The BFP880 boasts an impressive transition frequency of up to 45 GHz, making it suitable for very high-frequency applications.
  • Low Noise Figure: With a low noise figure of typically 1.0 dB at 1.8 GHz, this transistor ensures a clear signal with minimal distortion, which is crucial for high-quality communication systems.
  • Excellent Gain Performance: It offers high gain at high frequencies, which is essential for amplification in RF circuits.
  • High Maximum Stable Gain (MSG): The device provides a high MSG, which indicates stable gain over a wide range of frequencies.

Applications

The versatility of the BFP880 allows it to be used in various applications that require high-frequency performance and low noise. Some of these applications include:

  • Low Noise Amplifiers (LNAs) for mobile communication systems
  • Global Positioning System (GPS) receivers
  • Wireless Local Area Network (WLAN) devices
  • Active antenna systems
  • Other RF front-end applications in telecommunications

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the BFP880 is no exception. It is manufactured under strict quality control standards and is designed to meet the robustness required for use in industrial and commercial environments.

Environmental Considerations

The BFP880 is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it is environmentally friendly and free from harmful materials such as lead, mercury, and cadmium.

Conclusion

With its outstanding high-frequency performance, low noise figure, and high gain, the NXP BFP880 is an excellent choice for designers looking to push the boundaries of RF and microwave communications. Its robustness and compliance with environmental standards make it a reliable and conscientious choice for modern electronic applications.

You May Also Be Interested in

Sony
Need more? Email Us
ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,132 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess