EN
  • EN
  • DE

BFQ252

Part No BFQ252
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description Uhf Band Si PNP Rf Small Signal Transistor TO-126
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 983889-BFQ252
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BFQ252 CAD Model

Description

The NXP BFQ252 is a high-performance, silicon NPN planar RF transistor designed to deliver outstanding performance in broadcast applications. It is part of a well-established line of RF transistors from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular transistor is optimized for use in VHF and UHF frequencies, making it an ideal choice for a wide range of applications, including but not limited to TV tuners, professional communications equipment, and RF power amplifiers.

Key Features

  • High Transition Frequency (fT): The BFQ252 boasts a high transition frequency which ensures efficient operation at high frequencies, providing excellent performance in applications requiring high-speed signal processing.
  • Low Noise Figure: This transistor is designed with a low noise figure, minimizing the amount of noise introduced into the system, which is crucial for maintaining signal integrity in sensitive RF applications.
  • High Power Gain: The device offers a high power gain, which allows for significant amplification of the RF signal, making it suitable for high-power applications.
  • Robustness: The BFQ252 is built to be durable and reliable, capable of withstanding the rigors of demanding RF applications.
  • Thermal Performance: Enhanced thermal performance ensures stability and longevity of the device even under high operating temperatures.

Applications

With its versatile features, the NXP BFQ252 is well-suited for a variety of applications. It is commonly used in the design and manufacture of:

  • RF power amplifiers for broadcast transmitters
  • High-frequency VHF/UHF tuners
  • Professional communication systems
  • Television receivers
  • Other RF applications requiring high performance and reliability

The NXP BFQ252 is a testament to NXP's commitment to providing high-quality, robust, and efficient RF solutions to the electronics market. Its combination of high transition frequency, low noise figure, and high power gain makes it a top choice for designers looking to enhance the performance of their RF applications.

You May Also Be Interested in

Intel
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess