EN
  • EN
  • DE

BFQ52

Part No BFQ52
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235056-BFQ52
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BFQ52 CAD Model

Description

The NXP BFQ52 is a high-performance NPN silicon RF bipolar transistor designed for a wide range of applications requiring high linearity and gain. This device is a perfect fit for applications in the VHF and UHF frequency range, making it an ideal component for use in TV tuners, professional communications equipment, and RF power amplifiers.

Key Features

  • Frequency Range: The BFQ52 operates effectively in the VHF and UHF spectrum, providing users with a versatile component that can be used in a variety of RF applications.
  • High Gain: With its excellent gain characteristics, the BFQ52 ensures amplified signal strength for better performance in communication systems.
  • Low Noise Figure: The low noise figure of the BFQ52 minimizes signal distortion, making it an ideal choice for high-fidelity applications.
  • High Linearity: The high linearity of this transistor makes it suitable for applications where maintaining signal integrity is crucial, such as in broadcast equipment.
  • Robustness: The device is encapsulated in a durable package that ensures long-term reliability and stability under various operating conditions.

Applications

The NXP BFQ52 is engineered for use in a range of applications, including:

  • TV Tuners and Digital Broadcasting
  • Professional Communication Systems
  • RF Power Amplifiers
  • Signal Processing Equipment
  • Wireless Infrastructure

Technical Specifications

Parameter Value Configuration Single Transistor Polarity NPN Collector-Emitter Voltage (VCEO) 12 V Collector-Base Voltage (VCBO) 20 V Emitter-Base Voltage (VEBO) 3 V Collector Current (IC) 30 mA Power Dissipation (PD) 250 mW Operating Temperature Range -65°C to +150°C

With its combination of superior RF performance, high reliability, and versatility, the NXP BFQ52 is an excellent choice for designers and engineers looking to enhance their RF communication systems.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess