EN
  • EN
  • DE

BFR521

Part No BFR521
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Transistors(BJT)
Manufacturer NXP
Win Source Part Number 235115-BFR521
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFR521 CAD Model

Description

The NXP BFR521 is a high-performance NPN bipolar transistor designed for wideband applications. It is a versatile component that is suitable for a range of electronic circuits, offering a perfect balance between high speed and low noise performance. This transistor is ideal for use in signal processing, amplification, and switching applications where wide bandwidth and high gain are required.

Key Features

  • High Transition Frequency (fT): With a transition frequency of up to 9 GHz, the BFR521 is capable of operating at very high speeds, making it suitable for VHF and UHF applications.
  • Low Noise Figure: The low noise figure of this transistor makes it an excellent choice for use in RF amplifiers, where signal clarity is paramount.
  • High Power Gain: Its high power gain enables the BFR521 to amplify weak signals without significant loss of quality.
  • Enhanced Reliability: Manufactured by NXP, a leader in semiconductor solutions, the BFR521 is built to meet high-quality standards, ensuring reliability and consistency in performance.
  • Surface-Mount Package: The transistor comes in a small SOT23 plastic package, making it suitable for high-density PCB designs and easy integration into modern electronic systems.

Applications

The BFR521's wideband capabilities make it an excellent choice for a variety of applications, including:

  • RF front-end amplifiers
  • IF amplifiers in TV and radio receivers
  • Oscillators
  • Mixers
  • Signal processing circuits
  • Fast switching circuits

Technical Specifications

Some of the key technical specifications of the NXP BFR521 include:

  • Collector-Emitter Voltage: 15 V
  • Collector Current: 25 mA
  • Emitter-Base Voltage: 2 V
  • Collector-Emitter Saturation Voltage: 0.3 V
  • DC Current Gain: 40-400
  • Thermal Resistance Junction-Ambient: 500 K/W

For detailed product specifications, application notes, and datasheets, interested parties are encouraged to visit the official NXP Semiconductors website or contact authorized distributors.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,15W,1.03-1.09GHZ,45V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess