EN
  • EN
  • DE

BFT93W

Part No BFT93W
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description PNP 4 GHz wideband transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153352-BFT93W
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BFT93W CAD Model

Description

Product Overview: NXP BFT93W

The NXP BFT93W is a high-performance NPN Silicon Germanium RF transistor designed for a wide range of applications, from commercial to industrial. This versatile component is a preferred choice for engineers and designers due to its exceptional frequency response and power capabilities.

Key Features

  • Frequency Range: The BFT93W operates effectively in high-frequency applications, making it suitable for RF circuits.
  • Low Noise Figure: It offers a low noise figure, which is crucial for maintaining signal integrity in communication systems.
  • High Gain: This transistor provides high gain levels, amplifying weak signals without significant distortion.
  • Power Handling: With its robust design, the BFT93W can handle higher power levels, ensuring reliable performance under various conditions.
  • Temperature Range: It is designed to operate over a wide temperature range, offering stable performance in environments with fluctuating temperatures.

Applications

The BFT93W is ideal for applications that require high-frequency operation and low noise amplification. Its typical applications include:

  • RF amplifiers in wireless communication systems
  • Signal processing in satellite communication equipment
  • Oscillator circuits in radar and navigation systems
  • IF amplifiers in broadcast receivers
  • Automotive and mobile communication devices

Product Specifications

Parameter Value Configuration Single Collector-Emitter Voltage (Vceo) 12 V Collector-Base Voltage (Vcbo) 20 V Emitter-Base Voltage (Vebo) 1.5 V Collector Current (Ic) 33 mA Power Dissipation (Pd) 250 mW Operating Temperature Range -65 to 150 °C Package / Case SOT-323

With its robust construction and superior specifications, the NXP BFT93W is a reliable choice for any project that demands high-frequency performance and low noise operation.

You May Also Be Interested in

CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
ON Semiconductor
RF TRANS 2 NPN 10V 7GHZ 6-MCP
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 12V 7GHZ 3-MINI
Need more? Email Us
Infineon Technologies
RF TRANS NPN 12V 8GHZ SOT-143-3D
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess