EN
  • EN
  • DE

BGA3018,115

Part No BGA3018,115
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC RF AMP CATV 5MHZ-1GHZ SOT89-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 25 Weeks
Features RF Amplifier IC CATV 5MHz ~ 1GHz SOT-89-3
Manufacturer NXP
Package Reel - TR
Mounting Surface Mount
Package TO-243AA
Case / Package SOT-89-3
Family Name BGA3018
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number BGA3018,115-ND, 568-10190-2, 568-10190-6, 568-10190-1, 935295453115
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 864203-BGA3018,115
Ultra Librarian 3D Model Ultra Librarian BGA3018,115 CAD Model

Description

The BGA3018,115 is a state-of-the-art MMIC amplifier designed and manufactured by NXP Semiconductors, a leading name in the electronics industry. This product is a testament to NXP's commitment to providing high-performance and reliable components for a wide range of applications.

Key Features

  • Frequency Range: The BGA3018,115 operates in a broad frequency range, making it versatile for various applications in RF systems.
  • Gain: It offers a stable gain, ensuring consistent performance across its operational bandwidth.
  • Noise Figure: With a low noise figure, this amplifier is ideal for applications that require clear signal amplification with minimal distortion.
  • Power Handling: It is capable of handling a considerable amount of power, making it suitable for both low-power and high-power applications.
  • Supply Voltage: The device operates on a standard supply voltage, allowing for easy integration into existing systems.
  • Package: The BGA3018,115 comes in a compact, leadless package that is both space-efficient and compatible with modern PCB assembly techniques.

Applications

This versatile MMIC amplifier is designed for use in a variety of RF applications, including but not limited to:

  • Wireless communication systems
  • Global Positioning Systems (GPS)
  • Cable television (CATV) networks
  • RFID readers
  • Test and measurement equipment

Quality and Reliability

NXP's BGA3018,115 is built with high-quality materials and is subject to rigorous testing to ensure its performance and durability. Customers can trust in the reliability of this MMIC amplifier for their critical RF applications.

Environmental Compliance

NXP is dedicated to environmental stewardship. The BGA3018,115 is produced with eco-friendly materials and processes, compliant with industry standards for environmental safety, including RoHS and REACH.

Whether you're developing cutting-edge wireless technology or maintaining existing RF infrastructure, the BGA3018,115 from NXP is an excellent choice for your amplification needs. Its combination of performance, efficiency, and reliability makes it a valuable component in any RF designer's toolkit.

You May Also Be Interested in

Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
Broadcom Limited
IC RF AMP VSAT 20GHZ-45GHZ MOD / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $547.3685
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess