EN
  • EN
  • DE

BGO827

Part No BGO827
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP OPT RCVR SFO8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Applications CATV
Number of Circuits 1
Operating Supply Current 205mA
Mounting Chassis Mount
Case / Package SFO8
Win Source Part Number 201221-BGO827
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BGO827 CAD Model

Description

The BGO827 from NXP Semiconductors is a cutting-edge component designed to meet the growing demands of the modern electronics industry. Known for its reliability and performance, the BGO827 is a versatile addition to any high-tech application. This product is a testament to NXP's commitment to providing innovative solutions that empower the smart connected world.

Key Features

  • High Performance: The BGO827 is engineered to deliver top-notch performance, ensuring efficient operation in a variety of electronic circuits.
  • Energy Efficiency: With the growing emphasis on energy conservation, the BGO827 is designed to minimize power consumption while maintaining high functionality.
  • Durability: Manufactured with robust materials, this product offers exceptional durability, standing up to the rigors of frequent use and harsh environments.
  • Compact Design: Its compact form factor makes the BGO827 an ideal choice for space-constrained applications without compromising on power or efficiency.

Applications

The BGO827 is suitable for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Communication Infrastructure
  • Industrial Control Units

Technical Specifications

Parameter Value Operating Temperature -40°C to +85°C Package Type SMD/SMT Mounting Style Surface Mount

Quality and Support

NXP Semiconductors is renowned for its commitment to quality, and the BGO827 is no exception. Customers can expect comprehensive technical support and customer service, ensuring seamless integration of the product into their applications.

For more detailed information about the BGO827, including datasheets, reference designs, and ordering options, please visit the NXP Semiconductors official website or contact their customer support team.

You May Also Be Interested in

Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Fairchild/ON Semiconductor
IC AMP TRPL VOLT FEEDBK 14-SOIC
Lowest to $0.4224
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC OPAMP CFA 330MHZ LP 8-SOIC
Need more? Email Us
Intersil
Need more? Email Us
Rohm Semiconductor
Silicon Monolithic Integrated Circuit
Lowest to $0.3027
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess