EN
  • EN
  • DE

BLF178P

Part No BLF178P
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF Manual 16th edition
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1153672-BLF178P
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF178P CAD Model

Description

Overview of NXP's BLF178P Power LDMOS Transistor

The NXP BLF178P is a high-performance Power LDMOS transistor specifically designed to meet the demanding requirements of high-power RF applications. This robust transistor is part of NXP's extensive LDMOS portfolio, which is renowned for its high efficiency, reliability, and thermal performance. The BLF178P is an excellent choice for a wide range of applications, including broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF energy applications.

Key Features

  • High Power: The BLF178P is capable of delivering an impressive output power, making it suitable for applications that require a strong RF signal.
  • High Efficiency: With its advanced LDMOS technology, the BLF178P ensures high efficiency, which is crucial for minimizing thermal loads and maximizing system performance.
  • Broadband Capability: This transistor is designed to operate over a wide frequency range, providing flexibility and reducing the need for multiple components in broadband applications.
  • Integrated ESD Protection: The BLF178P comes with built-in ESD protection, enhancing its robustness and reliability in harsh operating conditions.
  • Excellent Thermal Stability: Its superior thermal management capabilities ensure consistent performance even under high-temperature conditions.

Applications

The BLF178P is versatile and can be used in various high-power RF applications. Its primary uses include:

  • FM broadcast transmitters, offering clear and reliable signal transmission.
  • ISM applications, where consistent and powerful RF energy is required.
  • RF energy applications, including industrial heating and plasma generation, benefit from the device's high power and efficiency.

Technical Specifications

The BLF178P boasts an impressive set of technical specifications that make it a top contender in its class:

  • Frequency Range: Designed to operate across a broad frequency spectrum.
  • Gain: High gain levels ensure signal strength and quality.
  • Load Mismatch Tolerance: The device can withstand load mismatches, which enhances its durability and lifespan.

Overall, the NXP BLF178P is a powerful and reliable component that offers a blend of performance, efficiency, and versatility, making it a go-to solution for engineers and designers working on high-power RF systems.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess