EN
  • EN
  • DE

BLF4G10-160,112

Part No BLF4G10-160,112
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description TRANSISTOR RF LDMOS SOT502A / Trans RF MOSFET N-CH 65V 15A 3-Pin SOT-502A Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 894MHz
Gain 19.7dB
Voltage - Test 28V
Current Rating 15A
Current - Test 900mA
Power - Output 160W
Voltage Rating DC 65V
Package SOT-502A
Manufacturer Package LDMOST
Win Source Part Number 770101-BLF4G10-160,112
Popularity Medium
Supply and Demand Status Limited
Family Name BLF4G10-160
Introduction Date June 22, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLF4G10-160,112 CAD Model

Description

NXP BLF4G10-160,112 LDMOS Power Transistor

The NXP BLF4G10-160,112 is a high-performance LDMOS power transistor designed for a wide range of RF power amplification applications. This robust transistor is part of NXP's extensive LDMOS transistor portfolio, which is renowned for its high efficiency, reliability, and thermal performance. The BLF4G10-160,112 is an excellent choice for professionals looking to enhance their RF systems in various sectors such as broadcast, industrial, medical, and aerospace applications.

Key Features:

  • High Power: The BLF4G10-160,112 delivers a powerful output, capable of operating at 160 Watts (CW) over a broad frequency range.
  • Frequency Range: This transistor is designed to work efficiently across a frequency range from 400 MHz to 2.7 GHz, making it highly versatile for multiple RF applications.
  • High Gain: It offers a high gain of typically 17 dB, ensuring strong signal amplification in your RF circuits.
  • Efficiency: With an excellent efficiency rating, the BLF4G10-160,112 ensures minimal power loss during operation, which is critical for both performance and energy savings.
  • Thermal Performance: The device's superior thermal management capabilities ensure reliability and longevity, even under strenuous operating conditions.
  • Ruggedness: The LDMOS technology used in this transistor provides exceptional ruggedness, which is essential for withstanding high voltage standing wave ratio (VSWR) events.
  • Easy Integration: The BLF4G10-160,112 comes in a ceramic package that is easy to integrate into existing circuit designs.

Applications:

The BLF4G10-160,112 is designed to be a versatile component suitable for a range of applications including:

  • RF power amplifiers for FM radio and TV broadcast transmitters
  • Industrial heating and plasma generation
  • Medical applications such as MRI and RF ablation
  • RF energy applications
  • Professional and military communication systems

With its combination of high power, wide frequency range, and rugged design, the NXP BLF4G10-160,112 LDMOS power transistor is an ideal solution for developers seeking to push the boundaries of RF power amplification while maintaining efficiency and reliability.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 1000V 6.5A TO220FP
Lowest to $3.9201
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess