EN
  • EN
  • DE
  • IT

BLF6F27-45

Part No BLF6F27-45
Manufacturer NXP / Nexperia
Catalog RFFETs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RFFETs
Manufacturer NXP
Win Source Part Number 236100-BLF6F27-45
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BLF6F27-45 CAD Model

Description

Product Overview: BLF6F27-45

The BLF6F27-45 is a cutting-edge LDMOS power transistor designed by NXP Semiconductors, a leader in high-performance mixed-signal electronics. This product is tailored for high-efficiency RF power amplification, particularly in the 2700 MHz to 3100 MHz frequency range. It is a perfect fit for applications such as base station transceivers for wireless communications, broadcast transmitters, and industrial, scientific, and medical (ISM) applications.

Key Features

  • High Performance: The BLF6F27-45 is engineered to deliver outstanding performance with excellent thermal stability. It is capable of providing a high power gain, typically 18 dB, which ensures a robust signal amplification.
  • High Efficiency: With an impressive efficiency of up to 45%, this transistor is optimized for energy savings, making it an environmentally friendly choice for power-hungry applications.
  • Wide Frequency Range: Designed to operate effectively within the 2700 to 3100 MHz frequency band, the BLF6F27-45 is versatile and can be used in a variety of high-frequency applications.
  • Durability: The rugged construction of the BLF6F27-45 means it can withstand a high VSWR (Voltage Standing Wave Ratio), ensuring reliability and longevity even in the most demanding situations.

Applications

  • Base station transceivers for mobile communications
  • ISM applications
  • Professional mobile radio
  • TV and FM broadcast transmitters
  • Aerospace and defense systems

Technical Specifications

The BLF6F27-45 is housed in a ceramic package which is not only robust but also offers excellent thermal characteristics. It is designed to operate with a 28 V supply voltage, which is standard in the industry. The device can deliver a peak power output of up to 45 watts, ensuring that it can handle high-power applications with ease. Its intermodulation distortion performance is exemplary, which is critical for maintaining signal integrity in communication systems.

For developers and engineers seeking a high-performance RF power transistor, the BLF6F27-45 from NXP Semiconductors represents a reliable and efficient solution. With its combination of power, efficiency, and ruggedness, it stands out as a top choice for advanced RF amplification needs.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $129.5523
Broadcom Limited
RF DIODE PIN 50V SOT23-3
Lowest to $23.3999
Freescale Semiconductor - NXP
Lowest to $47.9732
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $7.5735
Infineon Technologies
DIODE SCHOTTKY 4V 100MW SOD323-2
Lowest to $2.3459
Broadcom Limited
RF DIODE PIN 128V/22V SOT323
Lowest to $92.6761
Broadcom Limited
DIODE SCHOTTKY 30V 250MW SOT23-3
Need more? Email Us
Infineon Technologies
RF DIODE PIN 80V 250MW TSLP-2
Need more? Email Us
Infineon Technologies
RF DIODE PIN 150V 250MW SOT23-3
Lowest to $0.0881

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess