EN
  • EN
  • DE

BLT82

Part No BLT82
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (B - C)
Description UHF power transistor / UHF POWER TRANSISTOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 236388-BLT82
Popularity Medium
Supply and Demand Status Balance
Family Name BLT82
Introduction Date February 05, 1996
Country of Origin China, Thailand
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BLT82 CAD Model

Description

The NXP BLT82 is a silicon NPN RF power transistor designed for high-efficiency, high-power applications in the VHF range. This versatile component is particularly suited for use in broadcast transmitters and industrial RF systems, where reliable performance and durability are paramount.

Key Features:

  • Frequency Range: The BLT82 operates in the VHF range, making it ideal for applications between 30 MHz to 175 MHz.
  • High Output Power: It is capable of delivering an impressive output power, which is essential for broadcast and industrial applications.
  • High Gain: The transistor provides high gain levels, which translates to better signal strength and quality for the end application.
  • Efficiency: Designed with energy efficiency in mind, the BLT82 minimizes power loss and heat generation, ensuring sustainable and cost-effective operation.
  • Ruggedness: Its rugged construction allows it to withstand harsh operating conditions, making it a reliable choice for outdoor and demanding environments.
  • Thermal Performance: Excellent thermal characteristics ensure stable performance over a wide range of temperatures.

Applications:

The BLT82 is widely used in a variety of high-power RF applications, including:

  • Professional broadcast transmitters for radio and television
  • Industrial heating and drying systems
  • RF plasma generators
  • Amateur radio amplifiers
  • Scientific and medical RF applications

Product Specifications:

Parameter Value
Frequency Range 30 MHz to 175 MHz
Output Power Specific to model variant
Gain High gain performance
Efficiency Optimized for energy savings
Operating Temperature Wide operating temperature range

With its robust design and superior performance, the NXP BLT82 is a top choice for professionals seeking a high-quality RF power transistor. Whether for broadcasting or industrial applications, the BLT82 delivers consistent, reliable, and efficient operation.

You May Also Be Interested in

Pulse
Telecom Transformer 1:1 0.45Ohm Prim. DCR 0.35Ohm Sec. DCR 10 Terminal Gull Wing SMD
Need more? Email Us
KEC
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Diodes Incorporated
Lowest to $5.4135
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Broadcom Limited
Lowest to $8.1127
JST Sales America Inc.
Conn Shrouded Header HDR 6 POS 3.81mm Solder ST Thru-Hole Box
Lowest to $2.1060
EPCOS (TDK)
SAW Filter Band Pass 43.75MHz 16dB 2KOhm//3pF SMD 18 Pin DIP18D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess