The BSH104 is a high-performance, N-channel TrenchMOS™ logic level FET designed and manufactured by NXP Semiconductors. This compact, surface-mount transistor is a versatile component suitable for a wide range of applications, particularly where high-speed switching and efficiency are required.
Key Features
- Low Threshold Voltage: The BSH104 boasts a low threshold voltage, making it ideal for logic-level drive applications where it can be directly driven by microcontrollers.
- High-Speed Switching: With its TrenchMOS technology, the BSH104 offers fast switching performance, which is essential for high-frequency operations.
- Low On-State Resistance: The device has a very low on-state resistance (R<sub>DS(on)), which contributes to reduced power losses and improved overall efficiency.
- Surface-Mount Package: The transistor comes in a small SOT23 package, which is suitable for automated assembly processes and is space-efficient for PCB design.
Applications
The BSH104 is designed for use in a variety of applications, including but not limited to:
- Load switching
- Power management circuits
- DC-to-DC converters
- Battery management systems
- Motor control circuits
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
1.7A
Power Dissipation (P<sub>D)
1.4W
Operating Temperature Range
-55°C to +150°C
With its robust performance and compact form factor, the BSH104 from NXP is a reliable choice for designers looking to optimize their power-sensitive applications. Its logic level compatibility and low power consumption make it an efficient solution for modern electronic designs.