EN
  • EN
  • DE

BSP103

Part No BSP103
Manufacturer NXP / Nexperia
Catalog OEM Parts (A - B)
Description 750 Ma 35 V N-channel Si Small Signal Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960153-BSP103
Categories OEM Parts(A-B)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BSP103 CAD Model

Description

The BSP103 is a versatile high-side switch developed by NXP Semiconductors, designed to provide a reliable solution for driving resistive, inductive, and capacitive loads. This integrated circuit is particularly suitable for automotive and industrial applications where a robust and efficient power management system is required.

Key Features

  • High-Side Switch: The BSP103 is designed to switch electronic loads to the power supply via the high side, providing protection and control.
  • Low Standby Current: Its design ensures a low standby current, making it ideal for battery-powered applications where power conservation is critical.
  • Thermal Protection: The device includes an integrated thermal shutdown feature to prevent overheating, ensuring long-term reliability.
  • Short-Circuit Protection: With built-in short-circuit protection, the BSP103 is safeguarded against potential damage from load dump and other transient conditions.
  • Diagnostic Feedback: Diagnostic feedback via a status flag allows for real-time monitoring of the switch's performance and fault conditions.
  • Wide Operating Voltage Range: The switch can operate over a broad voltage range, accommodating various application requirements.

Applications

The BSP103 high-side switch is well-suited for a range of applications, including:

  • Automotive systems such as power distribution, body control modules, and lighting controls.
  • Industrial automation systems where controlled power distribution is essential.
  • Smart home devices and IoT applications requiring efficient power management.

Technical Specifications

Parameter Value
Supply Voltage 5.5 to 34 V
On-State Resistance Typically 200 mΩ
Load Current (Continuous) Up to 1.4 A
Operating Temperature -40°C to +150°C
Package SOT223

The BSP103 by NXP Semiconductors is a reliable and efficient solution for high-side switching, offering protection features and diagnostic capabilities to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
ADI Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess