EN
  • EN
  • DE

BSP120

Part No BSP120
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description N-channel enhancement mode vertical D-MOS transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1154815-BSP120
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BSP120 CAD Model

Description

The NXP BSP120 is a high-performance, integrated circuit designed for a range of applications that require efficient power management and reliable operation. This versatile component is part of NXP's broad portfolio of semiconductor solutions, renowned for their quality, durability, and innovative technology.

Key Features

  • Low On-Resistance: The BSP120 boasts a low on-resistance, which ensures minimal voltage drop and power loss, making it an ideal choice for power-sensitive applications.
  • High-Speed Switching: With its capability for high-speed switching, this device can handle fast transitions, which is crucial for modern electronic circuits that operate at high frequencies.
  • Thermal Protection: The product is equipped with thermal shutdown protection to prevent damage from overheating, enhancing the longevity and reliability of the circuit.
  • Logic-Level Compatibility: The BSP120 is compatible with standard logic levels, allowing for easy integration into a wide range of digital circuits without the need for additional level-shifting components.

Applications

The BSP120's versatility makes it suitable for various applications, including:

  • Automotive systems
  • Power management modules
  • Motor control circuits
  • LED lighting solutions
  • Portable and battery-powered devices

Quality and Reliability

NXP is committed to delivering products that meet the highest standards of quality and reliability. The BSP120 is no exception, as it undergoes rigorous testing and quality assurance processes to ensure it performs to specifications under a wide range of conditions.

Environmental Compliance

Adhering to global environmental standards, the BSP120 is designed with sustainability in mind. It complies with RoHS regulations, which restrict the use of certain hazardous materials in electronic and electrical equipment, making it a more environmentally friendly choice for manufacturers and consumers alike.

Technical Support and Resources

Customers can access a wealth of technical resources, including datasheets, application notes, and design tools, to facilitate the integration of the BSP120 into their projects. NXP also offers dedicated technical support to address any questions or challenges that may arise during the design and implementation process.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0275
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess