Introducing NXP's BSR16R - A High-Performance Bipolar Transistor
NXP Semiconductors presents the BSR16R, a robust bipolar junction transistor designed to deliver exceptional performance in a wide range of applications. This small-signal transistor is part of NXP's extensive portfolio of discrete semiconductor devices, known for their reliability and efficiency.
The BSR16R is a high-speed switching transistor that offers a collector-emitter voltage (VCEO) of 40V, making it suitable for moderate voltage applications. Its collector current capability of 500mA ensures that it can handle a substantial amount of current for its size. This product is optimized for low-voltage operation, providing a balance between speed and power consumption, which is essential for battery-powered devices and energy-saving applications.
With a transition frequency (fT) of 300MHz, the BSR16R is capable of operating at high frequencies, which is ideal for amplification and switching in RF circuits. The hFE, or DC current gain, ranges from 100 to 300, allowing for consistent current amplification across various conditions. This makes the BSR16R a versatile component for various analog circuits, including amplifiers, oscillators, and switching modules.
The BSR16R is housed in an SOT-23 package, a compact and efficient surface-mount package that is widely used in today's electronics. This small form factor enables the BSR16R to be used in space-constrained applications while still providing excellent thermal and electrical performance. The SOT-23 package also allows for automated assembly processes, which can reduce manufacturing costs and time.
NXP's commitment to quality ensures that the BSR16R meets stringent industry standards for performance and reliability. It is designed to withstand harsh environments and provide a long operational lifespan, making it a reliable choice for both industrial and consumer electronics.
Whether you're designing a new audio amplifier, a wireless communication device, or looking to enhance the switching efficiency of power management circuits, the BSR16R from NXP is an excellent choice that combines performance, efficiency, and reliability in a compact package.